ifm electronic gmbh Flush pressure sensor with display PI2206

Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flush pressure sensor with display - PI2206 - ifm electronic gmbh
Essen, Germany
Flush pressure sensor with display
PI2206
Flush pressure sensor with display PI2206
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flush pressure sensor with display - PI2206 - ifm efector inc.
Malvern, PA, United States
Flush pressure sensor with display
PI2206
Flush pressure sensor with display PI2206
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated as two-wire current loop Integrated clamp diaphragm seal with stainless steel membrane Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in high temperatures in the food and beverage industry
  • Robust stainless steel housing with hygienic front-flush design
  • With two-wire and three-wire connection technology
  • Reduced wiring complexity when operated as two-wire current loop
  • Integrated clamp diaphragm seal with stainless steel membrane
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Pressure Sensors Pressure Switches
Product Number PI2206 PI2206
Product Name Flush pressure sensor with display Flush pressure sensor with display
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display Digital Numerical Display
Signal Output Analog Voltage; Analog Current; Switch; normally open / normally closed; (parameterisable) Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor for pneumatics - PQD484 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details