Texas Instruments High-Performance Analog 6kHz 220kHz 10.5V SOIC Power Management IC UCC3818DW

Description
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6kHz 220kHz 10.5V SOIC Power Management IC
759-UCC3818DW
6kHz 220kHz 10.5V SOIC Power Management IC 759-UCC3818DW
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DW can be used for catalog matching and distributor lookup.

6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - UCC3818DW - 1276482-UCC3818DW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCC3818DW
1276482-UCC3818DW
Electronic Wholesale - UCC3818DW 1276482-UCC3818DW
Manufacturer: Texas Instruments Win Source Part Number: 1276482-UCC3818DW Packaging: Tube Mounting Style: SMD Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: UCC3818 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 12V ~ 17V Switching Frequency: 6kHz ~ 220kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276482-UCC3818DW
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3818
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V ~ 17V
Switching Frequency: 6kHz ~ 220kHz

Buy Now
PFC (Power Factor Correction) - UCC3818DW - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC3818DW
PFC (Power Factor Correction) UCC3818DW
UCC3818 BICMOS POWER FACTOR PRE-

UCC3818 BICMOS POWER FACTOR PRE-

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 759-UCC3818DW 1276482-UCC3818DW UCC3818DW
Product Name 6kHz 220kHz 10.5V SOIC Power Management IC Electronic Wholesale - UCC3818DW PFC (Power Factor Correction)
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data