Texas Instruments Low-Power 1MHz 12.5V 8.3V Power Management IC UCC3813DTR-4

Description
Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3813DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813DTR-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3813DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813DTR-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 1MHz 12.5V 8.3V Power Management IC
748-UCC3813DTR-4
Low-Power 1MHz 12.5V 8.3V Power Management IC 748-UCC3813DTR-4
Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3813DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813DTR-4 can be used for catalog matching and distributor lookup.

Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC3813DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813DTR-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-4 - 1116036-UCC3813DTR-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-4
1116036-UCC3813DTR-4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-4 1116036-UCC3813DTR-4
Manufacturer: Texas Instruments Win Source Part Number: 1116036-UCC3813DTR-4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Either Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1116036-UCC3813DTR-4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Either
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3813DTR-4 - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC3813DTR-4
AC DC Converters, Offline Switches UCC3813DTR-4
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3813DTR-4
Switching Controllers UCC3813DTR-4
Switching Controllers Low Power Economy BiCMOS Current Mode

Switching Controllers Low Power Economy BiCMOS Current Mode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC3813DTR-4 1116036-UCC3813DTR-4 UCC3813DTR-4 UCC3813DTR-4
Product Name Low-Power 1MHz 12.5V 8.3V Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-4 AC DC Converters, Offline Switches Switching Controllers
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 1 volts
IOUT 1 amps
Operating Temperature 0 C (32 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Boost, Buck, Flyback, Forward
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A4490EES-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
5 suppliers
LM20333 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Frequency Synchronization - LM20333MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details