Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813N-2 UCC3813N-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 048467-UCC3813N-2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048467-UCC3813N-2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813N-2 - 048467-UCC3813N-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813N-2
048467-UCC3813N-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813N-2 048467-UCC3813N-2
Manufacturer: Texas Instruments Win Source Part Number: 048467-UCC3813N-2 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 048467-UCC3813N-2
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC3813N-2
Power Management IC 748-UCC3813N-2
IC OFFLINE SWITCH MULT TOP 8DIP Product overview: UCC3813N-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813N-2 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8DIP Product overview: UCC3813N-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3813N-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3813N-2
Switching Controllers UCC3813N-2
Switching Controllers LP BiCMOS C Mode

Switching Controllers LP BiCMOS C Mode

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC3813N-2 - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC3813N-2
AC DC Converters, Offline Switches UCC3813N-2
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 048467-UCC3813N-2 748-UCC3813N-2 UCC3813N-2 UCC3813N-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813N-2 Power Management IC Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Boost, Buck, Flyback, Forward
Package Type DIP; Other; 8-PDIP Other; Bulk DIP; Other; 8-DIP (0.300", 7.62mm)
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data