Manufacturer: Texas Instruments
Win Source Part Number: 1276476-UCC3813PWTR-
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Supply Voltage: 3.6 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3813-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SiP2801DQ-T1-E3; SiP2801DQ-T1; SiP2805DQ-T1-E3;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR MULT TOP 8TSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Switching Controllers Low Power Economy BiCMOS Current Mode
IC REG CTRLR MULT TOP 8TSSOP
IC REG CTRLR MULT TOP 8TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276476-UCC3813PWTR-5 | UCC3813PWTR-5-ND | UCC3813PWTR-5 | UCC3813PWTR-5 | UCC3813PWTR-5 | UCC3813PWTR-5 | UCC3813PWTR-5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PWTR-5 | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | Boost | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | |||||
| fsw | 31 kHz | 31 kHz | 31 kHz | 31 kHz | 31 kHz | 31 kHz |