The UCC3813PW-1 is a high-speed, low-power integrated circuit designed for fixed-frequency current-mode switching power supplies. It operates with a typical starting supply current of 100µA and a typical operating supply current of 500µA, making it suitable for applications requiring efficient power management. The device supports operation up to 1MHz and features internal soft start and leading-edge blanking for improved performance. This controller is ideal for use in switch mode power supplies, DC-DC converters, and battery-operated power supply units. It is specified for an operating temperature range of 0°C to 70°C and is available in an 8-TSSOP package. The UCC3813PW-1 has a maximum duty cycle of 49% and operates with a supply voltage range of 7.4V to 12V. Its pin configuration is compatible with other devices in the UC384x family, facilitating design integration. Engineers considering this product should note its suitability for applications requiring a single output configuration and its compliance with halogen-free standards.
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 798729-UCC3813PW-1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Supply Voltage: 7.4 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC3813-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SiP2802DQ-T1; SiP2805DQ-T1; SiP2803DQ-T1-E3; SiP2802DQ-T1-E3;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Switching Controllers LP BiCMOS C Mode
IC REG CTRLR MULT TOP 8TSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11505-5-ND | 798729-UCC3813PW-1 | UCC3813PW-1 | UCC3813PW-1 | UCC3813PW-1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PW-1 | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter | |||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| fsw | 46 kHz | 46 kHz | 46 kHz | 46 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |