Manufacturer: Texas Instruments
Win Source Part Number: 1116029-UCC3810DWTRG
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.3 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1116029-UCC3810DWTRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3810DWTRG4 |
| Configuration / Function | Boost, Buck, Flyback, Forward |
| Package Type | SOIC; Other; 16-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Frequency Control, Sync |