Dual channel synchronized current mode PWM, 0C to 70C 16-PDIP 0 to 70 Product overview: UCC3810N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC3810N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 048466-UCC3810N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 8.3 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Controllers Dual Ch Sync Current Mode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC3810N | 048466-UCC3810N | UCC3810N |
| Product Name | Dual Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3810N | Switching Controllers |
| Package Type | Other; PDIP | DIP; Other; 16-PDIP | |
| Output Voltage | 1.2 volts | ||
| IOUT | 1 amps | ||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Boost, Buck, Flyback, Forward |