6kHz-220kHz CCM PFC controller with 16V/10V UVLO and Smaller Gate Drive Resistor, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3817AD from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3817AD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276478-UCC3817AD
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3817A
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 17V
Switching Frequency: 6kHz ~ 220kHz
IC PFC CTR AVERAGE 220KHZ 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC3817AD | 1276478-UCC3817AD | UCC3817AD |
| Product Name | 6kHz 220kHz 16V SOIC Power Management IC | Electronic Wholesale - UCC3817AD | PFC (Power Factor Correction) |
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |
| Output Voltage | 5.6 volts | ||
| IOUT | 0.2000 amps |