Manufacturer: Texas Instruments
Win Source Part Number: 004707-UCC3818D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Family Name: UCC3818
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): FAN4822IMX; FAN4822IM; FAN4810MX; FAN4810M_Q;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
UCC3818 BICMOS POWER FACTOR PRE- Product overview: UCC3818D from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818D can be used for catalog matching and distributor lookup.
IC PFC CTR AVERAGE 220KHZ 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 004707-UCC3818D | 759-UCC3818D | UCC3818D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818D | Power Management IC | PFC (Power Factor Correction) |
| Package Type | SOIC; Other; 16-SOIC | Other; Bulk | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |