UCC3817 BiCMOS Power Factor Pre-regulator
6kHz-220kHz CCM PFC controller with 16V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3817DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 16V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3817DTR can be used for catalog matching and distributor lookup.
IC PFC CTR AVERAGE 220KHZ 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC3817DTR | 759-UCC3817DTR | UCC3817DTR |
| Product Name | 6kHz 220kHz 16V SOIC Power Management IC | PFC (Power Factor Correction) | |
| Package Type | SOIC; Other; SOIC16 | Other; D | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |