IC 1.2 A POWER FACTOR CONTROLLER, 120 kHz SWITCHING FREQ-MAX, PDSO16, GREEN, PLASTIC, TSSOP-16, Switching Regulator or Controller Product overview: UCC3817APW from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 120 kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, 120 kHz, TSSOP, Voltage Regulator IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3817APW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276479-UCC3817APW
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3817A
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V ~ 17V
Switching Frequency: 6kHz ~ 220kHz
IC PFC CTRLR AVER 220KHZ 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC3817APW | 1276479-UCC3817APW | UCC3817APW |
| Product Name | 1.2 A 120 kHz TSSOP Voltage Regulator IC | Electronic Wholesale - UCC3817APW | PFC (Power Factor Correction) |
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) |