Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3813PWTR-3G4

Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC3813PWTR-3G4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC3813PWTR-3G4-ND
DC DC Switching Controllers UCC3813PWTR-3G4-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC3813PWTR-3G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC3813PWTR-3G4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC3813PWTR-3G4
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC3813PWTR-3G4
Switching Controllers UCC3813PWTR-3G4
Switching Controllers Low Power Economy BiCMOS Current Mode

Switching Controllers Low Power Economy BiCMOS Current Mode

Buy Now Datasheet
DC DC Switching Controllers - UCC3813PWTR-3G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3813PWTR-3G4
DC DC Switching Controllers UCC3813PWTR-3G4
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3813PWTR-3G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3813PWTR-3G4
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3813PWTR-3G4
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3813PWTR-3G4-ND UCC3813PWTR-3G4 UCC3813PWTR-3G4 UCC3813PWTR-3G4 UCC3813PWTR-3G4
Product Name DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Boost
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
fsw 31 kHz 31 kHz 31 kHz 31 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2166ACPZ-R7 - 910659-ADP2166ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20242MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4111PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers