Texas Instruments High-Performance Analog 6kHz 220kHz 10.5V SOIC Power Management IC UCC3818DWTR

Description
UCC3818 BiCMOS Power Factor Pre-regulator
Request a Quote Datasheet
Description
UCC3818 BiCMOS Power Factor Pre-regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC3818DWTR - Rochester Electronics
Newburyport, MA, United States
UCC3818 BiCMOS Power Factor Pre-regulator

UCC3818 BiCMOS Power Factor Pre-regulator

Supplier's Site Datasheet
Singapore, Singapore
6kHz 220kHz 10.5V SOIC Power Management IC
759-UCC3818DWTR
6kHz 220kHz 10.5V SOIC Power Management IC 759-UCC3818DWTR
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DWTR can be used for catalog matching and distributor lookup.

6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C 16-SOIC 0 to 70 Product overview: UCC3818DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - UCC3818DWTR - 1276483-UCC3818DWTR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCC3818DWTR
1276483-UCC3818DWTR
Electronic Wholesale - UCC3818DWTR 1276483-UCC3818DWTR
Manufacturer: Texas Instruments Win Source Part Number: 1276483-UCC3818DWTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 12 V ~ 17 V Frequency - Switching: 6kHz ~ 220kHz Family Name: UCC3818 Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4824CS2X_Q; ML4800IS_Q; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276483-UCC3818DWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 17 V
Frequency - Switching: 6kHz ~ 220kHz
Family Name: UCC3818
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): NCP1603D100R2G; ML4824CS2X_Q; ML4800IS_Q;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - UCC3818DWTR - ODG (Origin Data Global)
Shenzhen, China
PFC (Power Factor Correction)
UCC3818DWTR
PFC (Power Factor Correction) UCC3818DWTR
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number UCC3818DWTR 759-UCC3818DWTR 1276483-UCC3818DWTR UCC3818DWTR
Product Name 6kHz 220kHz 10.5V SOIC Power Management IC Electronic Wholesale - UCC3818DWTR PFC (Power Factor Correction)
Package Type SOIC; Other; SOIC16 Other; SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data