Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3813PW-5

Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11509-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11509-5-ND
DC DC Switching Controllers 296-11509-5-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PW-5 - 056168-UCC3813PW-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PW-5
056168-UCC3813PW-5
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PW-5 056168-UCC3813PW-5
Manufacturer: Texas Instruments Win Source Part Number: 056168-UCC3813PW-5 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 12 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056168-UCC3813PW-5
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC3813PW-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC3813PW-5
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC3813PW-5
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UCC3813PW-5
Switching Controllers UCC3813PW-5
Switching Controllers LP BiCMOS C Mode

Switching Controllers LP BiCMOS C Mode

Buy Now Datasheet
DC DC Switching Controllers - UCC3813PW-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3813PW-5
DC DC Switching Controllers UCC3813PW-5
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11509-5-ND 056168-UCC3813PW-5 UCC3813PW-5 UCC3813PW-5 UCC3813PW-5
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3813PW-5 Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP SSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
fsw 31 kHz 31 kHz 31 kHz 31 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data