Teguar Corporation Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and... | |
| Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take... | |
| TB-3052 features a very compact design (8.35 x 6.50 x 2.44 in). While other compact fanless controllers adopt low-voltage, BGA-type i7 CPU (17W), TB-3052 supports standard voltage, PGA-type i7/i5 CPU... | |
| The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since... | |
| The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with... | |
| The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the... | |
| The industrial panel PCs fanless design in a rugged housing was created so that all the benefits of the android platform are rolled into the benefits of industrial panel pcs. | |
| The largest in the TSP-2945 series, this 22” computer is ideal for tracking metrics or acting as an HMI on your food and beverage manufacturing line or in a production... | |
| The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer... | |
| The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve... | |
| The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is... | |
| The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable... | |
| The TA-Q5340-12 is an All-in-One Touchscreen PC that runs on the Qualcomm Snapdragon CPU. This Computer is modular and durable computer, great for point-of-sale systems. It has an 11.6” full... | |
| The TA-Q5340-16 runs on a Qualcomm Snapdragon CPU and has a 15.6” full HD touchscreen. This computer is modular, with a removable box PC that fits onto the back of... | |
| The TA-Q5340-18 is a durable and modular All-in-One Computer. It has a removable box PC on the back of the unit and expansion options on all four sides of the... | |
| The TA-Q5340-22 is a fanless computer, ideal for kiosk applications, POS systems, and light-industrial uses. It is a durable and modular, with a removable box PC on the back of... | |
| The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power... | |
| The TB-2945-DIN fanless box computer is partner to the TB-2945. The major difference is the TB-2945-DIN can be mounted on a DIN rail to save space and integrate seamlessly into... | |
| The TB-4017 Fanless Box PC is built for harsh industrial settings. It’s compact, fanless design is ideal for dusty or dirty manufacturing environments and it has a wide operating temperature... | |
| The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches... | |
| The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4... | |
| The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on... | |
| The TB-5545-PCIe is packed with features ideal for distributed industrial control systems such as discrete processing and SCADA systems. This box PC can be configured with two PCIex1 slots or... | |
| The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB... | |
| The TM-3110-19 fanless medical PC is the perfect solution for healthcare offices, exam rooms, medical clinics or at the operating table. Designed for quiet yet powerful performance, this fanless unit... | |
| The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel... | |
| The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel... | |
| The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel... | |
| The TM-5010-19 medical panel PC is durable and reliable with full safety and medical certifications for a wide variety of applications. The high brightness LCD, anti-bacteria housing and easy-wipe surfaces... | |
| The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements... | |
| The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher... | |
| The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable... | |
| The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and... | |
| The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The... | |
| The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight... | |
| The TMB-5010 ensures the highest level of patient safety while delivering high value to your medical team. The Intel Skylake Core I CPU is fast and reliable and can withstand... | |
| The TMB-5010-PCIe is designed to meet the nonstop demands of medical applications and add value to patient care. The high performance 6th gen Intel Core i3/i5/i7 CPU is fast... | |
| The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. | |
| The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program... | |
| The TP-2945-08 fanless panel PC is a very durable compact touch screen computer. It is ideal to be used as a check in station for employees or in conjunction with... | |
| The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software... | |
| The TP-2945-12 is a solid addition to any shop floor or manufacturing operation. The 12.1" full flat touchscreen display allows for easy interaction with facility software. By utilizing a system... | |
| The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect... | |
| The TP-2945-16 fanless panel PC is the perfect HMI replacement for industrial automation applications. The 15.6” widescreen touch display and front bezel is IP66/NEMA4 rated to ensure the unit can... | |
| The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect... | |
| The TP-2945-18 industrial fanless panel PC comes equipped with an Intel Celeron quad core N2930 CPU and up to 8GB of RAM. The 18.5” widescreen touch panel display carries an... | |
| The TP-2945-19 industrial fanless panel PC has a 19” full flat touchscreen panel display. Featuring a quad core Intel Celeron N2930 CPU and an SoC chipset, this computer has plenty... | |
| The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and... | |
| The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front... | |
| The TP-4010-12 industrial panel pc features a Bay Trail Celeron J1900 quad-core CPU and up to 8GB of RAM. This unit makes use of a system on chip (SoC) architecture... | |
| The TP-4010-15 fanless industrial panel pc utilizes a 15" resistive touchscreen with an IP66 rated dust and waterproof front bezel. Featuring a versatile Bay Trail Celeron J1900 quad-core CPU with... | |
| The TP-4040-10 Touch Panel PC is just the right size for quick use in high traffic and commercial areas. Created with industrial components made to run 24/7, this fanless computer... | |
| The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or... | |
| The TP-4040-15M can be placed about anywhere in a medical care environment. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent wipe... | |
| The TP-4040-19M can be placed almost anywhere in a medical care facility. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent cleaning. | |
| The TP-4040-19R is a fanless industrial panel PC that provides consistent, reliable performance in manufacturing and production environments 24/7. The powerful CPU is a 2.0GHz Bay Trail J1900 Quad-core that... | |
| The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning... | |
| The TP-5040-10 is an industrial-grade All-in-One PC with a 10.1” widescreen p-cap touch display. With the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for... | |
| The TP-5040-16 is an impressive widescreen all-in-one industrial computer. Not only does this unit feature the latest Intel Skylake Core i3/i5 CPU and up to 8GB RAM, but it also... | |
| The TP-5040-18 widescreen All-in-One computer is a powerful industrial PC. Sporting the new Skylake Core i3/i5 CPU and up to 8GB of RAM, this unit is capable of handling even... | |
| The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a... | |
| The TP-5045-15 fanless panel PC offers the latest Intel 6th generation core i3/i5 CPUs superior processing power with long life cycle support. The unique compact thermal design includes a rugged... | |
| The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated... | |
| The TP-A945-08 Android panel PC is a lower cost alternative to traditional Windows panel PCs. The Android 6.0 Marshmallow OS in the TP-A945-08 releases the full capabilities of the platform... | |
| The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch... | |
| The TP-A945-15 Android panel PC is a lower cost alternative to traditional Windows panel PCs. All the benefits of the android platform are rolled into the benefits of industrial panel... | |
| The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily... | |
| The TP-A950-07 is a 7" fanless panel PC in a compact form factor. It runs on the Android platform, which is ideal for developers working with custom apps. This panel... | |
| The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a... | |
| The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard... | |
| The TRT-4380-10 is a 10" fanless rugged tablet with an Intel Cherrytrail processor. It is IP65 waterproof and dustproof rated, as well as complying with MIL-STD-810G to protect from shocks,... | |
| The TRT-4380-12 is a fanless rugged tablet with a 12" full HD touchscreen! It features the Intel Cherrytrail processor and is IP65 waterproof rated, as well as complying with MIL-STD-810G... | |
| The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with... | |
| The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial... | |
| The TRT-A5380-08S is an ultra slim, rugged tablet with an 8” DragonTrail Glass Projective Capacitive touchscreen. You can take this tablet wherever you go. It is IP67 fully waterproof and... | |
| The TRT-A5380-10 is a fully rugged, 10 inch industrial-grade tablet built to withstand the elements. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate... | |
| The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to... | |
| The TRT-Q5380-10 Android Rugged Tablet is built for tough environments in industries like construction, transportation, field services, inventory management, and more. With this powerful Qualcomm chipset, this tablet will allow... | |
| The TS-2945-10 waterproof touchscreen computer is an ideal 10" HMI replacement for industrial environments where dust, water, or harsh chemicals are present. The fully sealed stainless steel housing makes it... | |
| The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes... | |
| The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles... | |
| The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot... | |
| The TS-4010-19 is an IP69K rated computer designed to be placed in pharmaceutical or food and beverage industry environments. This waterproof PC can withstand airborne particles and washdowns with hot... | |
| The TS-4010-22 waterproof computer is made for food and beverage manufacturing plants and similar types of environments. This PC is IP69K and NEMA 4X rated. It has a 5-wire resistive... | |
| The TS-5010-15 waterproof touchscreen computer is designed for food and pharma manufacturing facilities and similar types of settings. This PC is IP66/IP69K and NEMA 4X rated, so it can handle... | |
| The TS-5010-19 IP66/IP69K touchscreen computer is designed specifically for packaging and production facilities in the food and beverage, pharmaceutical, and other similar industries. This waterproof PC can handle daily wash... | |
| The TS-5010-22 waterproof computer is designed for pharma, food and beverage manufacturing plants. This 22” PC is IP66/IP69K and NEMA 4X rated, so it can withstand harsh environments that need... | |
| The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar’s unique cable gland design allows you to plug in standard cables to the I/O ports... | |
| The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t... | |
| The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will... | |
| The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal... | |
| The TSP-2945-15 has an IP66/IP69K compliant front bezel, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids,... | |
| The TSP-2945-17 has a stainless steel front panel and aluminum back cover. The front bezel is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for... | |
| The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant,... | |
| The TWB-5520 is a fully waterproof, IP65 and NEMA 4 rated box computer with an Intel Kaby Lake processor. This embedded computer is fully sealed, fanless, and has a rugged... | |
| The TWR-2920-10 is a fully waterproof, rugged PC designed for tough applications. This computer has a 10.4” high resolution 1024x768 LCD, fanless cooling system, ultra-low power consumption, and optional sunlight... | |
| The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications,... | |
| This 10.1" sleek widescreen panel PC is equipped with a Bay Trail Intel Celeron N2930 CPU and supports power over ethernet (PoE) for high computing functionality. The TP-2920-10 flat touchscreen... | |
| This 10.1” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed... | |
| This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module)... | |
| This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food... | |
| This 21.5" widescreen industrial computer is the perfect addition to any facility. With its powerful Intel Skylake core i3/i5 CPU and fanless cooling design, you can enjoy fast processing that's... | |
| This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. | |
| This compact and nimble 10" panel mount touchscreen PC is a slim, fanless computer suitable for a wide variety of applications. The TP-4010-10 industrial panel pc is built with the... | |
| This fanless compact box PC comes equipped with an Intel Bay Trail Celeron J1900 2.0Ghz CPU and up to 8GB RAM. The TB-4040 is designed to be used in conjunction... | |
| This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap... | |
| This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust... | |
| This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar’s TSC-5010-19 has... | |
| This Teguar industrial and fully waterproof fanless box computer can be used in a wide variety of applications that require rugged and compact computer design. The TWB-2945 is a sleek... | |
| This Teguar industrial and fully waterproof fanless computer can be used in a wide variety of applications that require rugged and compact computer design. The waterproof design of the TWB-3520... | |
| This touch panel pc is ideal to use as the HMI (Human Machine Interface) where constant use and touch screen interaction is required with quick processing. Point of sale payment... | |
| Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up... | |
| Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors... | |
| With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are... |