Teguar Corporation 22" Android Panel PC TP-A945-22

Description
The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily runs your IoT cloud-based applications and is a good replacement option for your PLC or HMI windows-based touch panel PC. Rugged IP65 front ratings ensure a high performing low-cost solution for your HMI applications such as building automation, meeting room signage, security, temperature control, and factory automation. The TP-A945 series includes the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 21.5" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor Onboard 4GB eMMC Flash IP65 Protected Front Bezel Onboard DDR3 1GB Memory Wide Range Power Input Fanless Design
Description
The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily runs your IoT cloud-based applications and is a good replacement option for your PLC or HMI windows-based touch panel PC. Rugged IP65 front ratings ensure a high performing low-cost solution for your HMI applications such as building automation, meeting room signage, security, temperature control, and factory automation. The TP-A945 series includes the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 21.5" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor Onboard 4GB eMMC Flash IP65 Protected Front Bezel Onboard DDR3 1GB Memory Wide Range Power Input Fanless Design

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Android Panel PC
TP-A945-22
22" Android Panel PC TP-A945-22
The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily runs your IoT cloud-based applications and is a good replacement option for your PLC or HMI windows-based touch panel PC. Rugged IP65 front ratings ensure a high performing low-cost solution for your HMI applications such as building automation, meeting room signage, security, temperature control, and factory automation. The TP-A945 series includes the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 21.5" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor Onboard 4GB eMMC Flash IP65 Protected Front Bezel Onboard DDR3 1GB Memory Wide Range Power Input Fanless Design

The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily runs your IoT cloud-based applications and is a good replacement option for your PLC or HMI windows-based touch panel PC. Rugged IP65 front ratings ensure a high performing low-cost solution for your HMI applications such as building automation, meeting room signage, security, temperature control, and factory automation. The TP-A945 series includes the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers.

  • 21.5" True Flat Panel Touch Screen Panel
  • ARM Cortex A9 Processor
  • Onboard 4GB eMMC Flash
  • IP65 Protected Front Bezel
  • Onboard DDR3 1GB Memory
  • Wide Range Power Input
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-22
Product Name 22" Android Panel PC
Display Size 21.5 inch (546.10 mm)
Processor Arm Cortex A9
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; 13th Gen. Intel® Core™ i7-1365URE 1.70GHz Deca-Core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details