Teguar Corporation Fanless Box Computer TB-2945

Description
The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The TB-2945 has 2 Gigabit LAN, 6 USB ports, 3 COM ports, VGA, and HDMI video outputs that support dual independent displays. The ultra slim design and wall mount brackets make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core Processor Steel Chassis with Aluminum Heatsink Wide Operating Temperature Wide Range DC Power Input (9~36VDC) Ultra Slim, Fanless Design Optional 802.11 ac WiFi + Bluetooth 4.0
Description
The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The TB-2945 has 2 Gigabit LAN, 6 USB ports, 3 COM ports, VGA, and HDMI video outputs that support dual independent displays. The ultra slim design and wall mount brackets make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core Processor Steel Chassis with Aluminum Heatsink Wide Operating Temperature Wide Range DC Power Input (9~36VDC) Ultra Slim, Fanless Design Optional 802.11 ac WiFi + Bluetooth 4.0

Suppliers

Company
Product
Description
Supplier Links
Fanless Box Computer - TB-2945 - Teguar Corporation
Charlotte, NC, United States
Fanless Box Computer
TB-2945
Fanless Box Computer TB-2945
The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The TB-2945 has 2 Gigabit LAN, 6 USB ports, 3 COM ports, VGA, and HDMI video outputs that support dual independent displays. The ultra slim design and wall mount brackets make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core Processor Steel Chassis with Aluminum Heatsink Wide Operating Temperature Wide Range DC Power Input (9~36VDC) Ultra Slim, Fanless Design Optional 802.11 ac WiFi + Bluetooth 4.0

The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The TB-2945 has 2 Gigabit LAN, 6 USB ports, 3 COM ports, VGA, and HDMI video outputs that support dual independent displays. The ultra slim design and wall mount brackets make this box PC ideal for industrial control, manufacturing, and machine automation applications.

  • Intel Celeron N2930 Quad Core Processor
  • Steel Chassis with Aluminum Heatsink
  • Wide Operating Temperature
  • Wide Range DC Power Input (9~36VDC)
  • Ultra Slim, Fanless Design
  • Optional 802.11 ac WiFi + Bluetooth 4.0
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-2945
Product Name Fanless Box Computer
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details