Teguar Corporation 22" Stainless Steel Waterproof PC TS-4010-22

Description
The TS-4010-22 waterproof computer is made for food and beverage manufacturing plants and similar types of environments. This PC is IP69K and NEMA 4X rated. It has a 5-wire resistive touchscreen so the unit can be used with any type of glove. The thin, stainless steel housing is completely sealed to protect internal components from airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-22 is built with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core CPU is designed to work with software frequently used in the food and beverage industries such as ERP software. With a 21.5" widescreen HD display, this computer offers impressive visibility for process visualization, inventory management and live data tracking. 21.5" Widescreen Touchscreen Intel Celeron Quad Core Processor Stainless Steel Waterproof Enclosure IP67 M12 Metal Connectors and IP68 Power Supply IP66/IP69K and NEMA 4X Housing
Description
The TS-4010-22 waterproof computer is made for food and beverage manufacturing plants and similar types of environments. This PC is IP69K and NEMA 4X rated. It has a 5-wire resistive touchscreen so the unit can be used with any type of glove. The thin, stainless steel housing is completely sealed to protect internal components from airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-22 is built with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core CPU is designed to work with software frequently used in the food and beverage industries such as ERP software. With a 21.5" widescreen HD display, this computer offers impressive visibility for process visualization, inventory management and live data tracking. 21.5" Widescreen Touchscreen Intel Celeron Quad Core Processor Stainless Steel Waterproof Enclosure IP67 M12 Metal Connectors and IP68 Power Supply IP66/IP69K and NEMA 4X Housing

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Stainless Steel Waterproof PC
TS-4010-22
22" Stainless Steel Waterproof PC TS-4010-22
The TS-4010-22 waterproof computer is made for food and beverage manufacturing plants and similar types of environments. This PC is IP69K and NEMA 4X rated. It has a 5-wire resistive touchscreen so the unit can be used with any type of glove. The thin, stainless steel housing is completely sealed to protect internal components from airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-22 is built with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core CPU is designed to work with software frequently used in the food and beverage industries such as ERP software. With a 21.5" widescreen HD display, this computer offers impressive visibility for process visualization, inventory management and live data tracking. 21.5" Widescreen Touchscreen Intel Celeron Quad Core Processor Stainless Steel Waterproof Enclosure IP67 M12 Metal Connectors and IP68 Power Supply IP66/IP69K and NEMA 4X Housing

The TS-4010-22 waterproof computer is made for food and beverage manufacturing plants and similar types of environments. This PC is IP69K and NEMA 4X rated. It has a 5-wire resistive touchscreen so the unit can be used with any type of glove. The thin, stainless steel housing is completely sealed to protect internal components from airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-22 is built with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core CPU is designed to work with software frequently used in the food and beverage industries such as ERP software. With a 21.5" widescreen HD display, this computer offers impressive visibility for process visualization, inventory management and live data tracking.

  • 21.5" Widescreen Touchscreen
  • Intel Celeron Quad Core Processor
  • Stainless Steel Waterproof Enclosure
  • IP67 M12 Metal Connectors and IP68 Power Supply
  • IP66/IP69K and NEMA 4X Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-4010-22
Product Name 22" Stainless Steel Waterproof PC
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details