The TRT-Q5380-10 Android Rugged Tablet is built for tough environments in industries like construction, transportation, field services, inventory management, and more. With this powerful Qualcomm chipset, this tablet will allow you to reliably run business essential applications and tasks. The 700 nit high bright display, drop and shock-proof housing, and advanced connectivity options like 4G LTE and GPS, allow you to take this tablet anywhere. An expansion slot allows for standard or custom modules, such as a Biometric fingerprint reader, HF and UHF RFID, RJ45 LAN and COM port, IC Card Reader, and more. The TRT-Q5380-10 is GMS certified with Android 9 for European markets.
Features:
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-Q5380-10 |
| Product Name | 10" Qualcomm Rugged Tablet |
| Computer Type | Tablet |
| Mounting / Configuration | Handheld or Portable |
| General Features | Ruggedized; Touch Screen; Bluetooth |
| Operating System | Android 9.0 Operating System |
| Processor | Qualcomm MSM8953 Octacore Processor |