Teguar Corporation 15.6" Fanless All-in-One PC TP-5040-16

Description
The TP-5040-16 is an impressive widescreen all-in-one industrial computer. Not only does this unit feature the latest Intel Skylake Core i3/i5 CPU and up to 8GB RAM, but it also utilizes a completely fanless cooling system! Silent and efficient, this computer comes with a 15.6" projected capacitive touchscreen. Built with reliable industrial-grade components and a durable metal housing, the TP-5040-16 sports an IP65 dust and waterproof front bezel. Add this unit to your operations and enjoy 24/7 reliable performance for years to come! 15.6” True Flat Touchscreen with LCD Display Intel Skylake Core i3/i5 CPU Fanless and Low Power Consumption Aluminum Die-Cast Housing Several I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0
Description
The TP-5040-16 is an impressive widescreen all-in-one industrial computer. Not only does this unit feature the latest Intel Skylake Core i3/i5 CPU and up to 8GB RAM, but it also utilizes a completely fanless cooling system! Silent and efficient, this computer comes with a 15.6" projected capacitive touchscreen. Built with reliable industrial-grade components and a durable metal housing, the TP-5040-16 sports an IP65 dust and waterproof front bezel. Add this unit to your operations and enjoy 24/7 reliable performance for years to come! 15.6” True Flat Touchscreen with LCD Display Intel Skylake Core i3/i5 CPU Fanless and Low Power Consumption Aluminum Die-Cast Housing Several I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0

Suppliers

Company
Product
Description
Supplier Links
15.6
Charlotte, NC, United States
15.6" Fanless All-in-One PC
TP-5040-16
15.6" Fanless All-in-One PC TP-5040-16
The TP-5040-16 is an impressive widescreen all-in-one industrial computer. Not only does this unit feature the latest Intel Skylake Core i3/i5 CPU and up to 8GB RAM, but it also utilizes a completely fanless cooling system! Silent and efficient, this computer comes with a 15.6" projected capacitive touchscreen. Built with reliable industrial-grade components and a durable metal housing, the TP-5040-16 sports an IP65 dust and waterproof front bezel. Add this unit to your operations and enjoy 24/7 reliable performance for years to come! 15.6” True Flat Touchscreen with LCD Display Intel Skylake Core i3/i5 CPU Fanless and Low Power Consumption Aluminum Die-Cast Housing Several I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0

The TP-5040-16 is an impressive widescreen all-in-one industrial computer. Not only does this unit feature the latest Intel Skylake Core i3/i5 CPU and up to 8GB RAM, but it also utilizes a completely fanless cooling system! Silent and efficient, this computer comes with a 15.6" projected capacitive touchscreen. Built with reliable industrial-grade components and a durable metal housing, the TP-5040-16 sports an IP65 dust and waterproof front bezel. Add this unit to your operations and enjoy 24/7 reliable performance for years to come!

  • 15.6” True Flat Touchscreen with LCD Display
  • Intel Skylake Core i3/i5 CPU
  • Fanless and Low Power Consumption
  • Aluminum Die-Cast Housing
  • Several I/Os and HDD Bay
  • Integrated Webcam, WLAN, & BT 4.0
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-5040-16
Product Name 15.6" Fanless All-in-One PC
Computer Type All-in-One
Display Size 15.6 inch (396.24 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details