The TP-4040-15M can be placed about anywhere in a medical care environment. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent wipe downs. The TP-4040-15M is ideal for use as a medical kiosk computer in pharmacies and patient waiting rooms. This medical pc also can be used on medical carts and in patient rooms with the benefit of a fanless design that runs completely silent and contributes to a restful environment. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 bit Windows OS installed. With over fifteen I/Os, industrial grade components, a fanless design, and more than ample processing power; this computer checks all the needed elements at an economic price point. This medical computer will help keep things running smoothly at your medical care center for years to come.
| Teguar Corporation | |
|---|---|
| Product Category | Computers |
| Product Number | TP-4040-15M |
| Product Name | 15" Medical All-in-One Computer |
| Computer Type | Medical |
| Display Size | 15.0 inch (381.00 mm) |
| Operating System | Microsoft®; Linux |
| Processor | Intel 386 Family |