Teguar Corporation 15" Waterproof Computer TS-5010-15

Description
The TS-5010-15 waterproof touchscreen computer is designed for food and pharma manufacturing facilities and similar types of settings. This PC is IP66/IP69K and NEMA 4X rated, so it can handle daily wash downs and equipment cleanings. This computer includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the waterproof computer’s overall design. The TS-5010-15 has twenty customizable options so you can create the ideal configuration for your manufacturing environment. 15" 4:3 Ratio Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless WiFi/BT Antenna Screen Lock for Cleaning Optional Speakers and Barcode Reader (MOQ)
Description
The TS-5010-15 waterproof touchscreen computer is designed for food and pharma manufacturing facilities and similar types of settings. This PC is IP66/IP69K and NEMA 4X rated, so it can handle daily wash downs and equipment cleanings. This computer includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the waterproof computer’s overall design. The TS-5010-15 has twenty customizable options so you can create the ideal configuration for your manufacturing environment. 15" 4:3 Ratio Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless WiFi/BT Antenna Screen Lock for Cleaning Optional Speakers and Barcode Reader (MOQ)

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Waterproof Computer
TS-5010-15
15" Waterproof Computer TS-5010-15
The TS-5010-15 waterproof touchscreen computer is designed for food and pharma manufacturing facilities and similar types of settings. This PC is IP66/IP69K and NEMA 4X rated, so it can handle daily wash downs and equipment cleanings. This computer includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the waterproof computer’s overall design. The TS-5010-15 has twenty customizable options so you can create the ideal configuration for your manufacturing environment. 15" 4:3 Ratio Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless WiFi/BT Antenna Screen Lock for Cleaning Optional Speakers and Barcode Reader (MOQ)

The TS-5010-15 waterproof touchscreen computer is designed for food and pharma manufacturing facilities and similar types of settings. This PC is IP66/IP69K and NEMA 4X rated, so it can handle daily wash downs and equipment cleanings. This computer includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the waterproof computer’s overall design. The TS-5010-15 has twenty customizable options so you can create the ideal configuration for your manufacturing environment.

  • 15" 4:3 Ratio Touchscreen
  • 6th Gen Intel Core i3/i5/i7 CPU
  • Full IP66 and IP69K with Optional IP67
  • Flat Wireless WiFi/BT Antenna
  • Screen Lock for Cleaning
  • Optional Speakers and Barcode Reader (MOQ)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-5010-15
Product Name 15" Waterproof Computer
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details