Teguar Corporation 19" Infotainment Terminal TME-2240-19

Description
Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take the place of TV, phone, and personal devices that can be unsafe in a medical environment. Medically EN 60601-1 certified with an antibacterial surface this bedside terminal meets the computing needs of the healthcare industry and the entertainment needs of the patient. With a VOIP phone, webcam, optional RFID reader, built in speakers and LED reading light this medical infotainment computer covers every area of communication. Providing patients with great entertainment through the HD Graphics, high resolution screen and quick processor that can handle gaming and videos while at the same time meeting medical equipment standards is essential for medical infotainment computers. The TME-2240-19 is sure to become the trusted work horse of your medical care facility. You and your patients will wonder what you ever did without it. 18.5" TFT LCD P Cap Touch Screen Intel Celeron 1047UE 2M Cache 1.4 GHz VOIP Handset and Cradle Phone 5 Megapixel Webcam with Built-in Speakers Optional RFID, Optical Scanner, & 2nd Smart IC Reader EN60601-1 Cert. with Antibacterial Coating
Description
Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take the place of TV, phone, and personal devices that can be unsafe in a medical environment. Medically EN 60601-1 certified with an antibacterial surface this bedside terminal meets the computing needs of the healthcare industry and the entertainment needs of the patient. With a VOIP phone, webcam, optional RFID reader, built in speakers and LED reading light this medical infotainment computer covers every area of communication. Providing patients with great entertainment through the HD Graphics, high resolution screen and quick processor that can handle gaming and videos while at the same time meeting medical equipment standards is essential for medical infotainment computers. The TME-2240-19 is sure to become the trusted work horse of your medical care facility. You and your patients will wonder what you ever did without it. 18.5" TFT LCD P Cap Touch Screen Intel Celeron 1047UE 2M Cache 1.4 GHz VOIP Handset and Cradle Phone 5 Megapixel Webcam with Built-in Speakers Optional RFID, Optical Scanner, & 2nd Smart IC Reader EN60601-1 Cert. with Antibacterial Coating

Suppliers

Company
Product
Description
Supplier Links
19
Charlotte, NC, United States
19" Infotainment Terminal
TME-2240-19
19" Infotainment Terminal TME-2240-19
Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take the place of TV, phone, and personal devices that can be unsafe in a medical environment. Medically EN 60601-1 certified with an antibacterial surface this bedside terminal meets the computing needs of the healthcare industry and the entertainment needs of the patient. With a VOIP phone, webcam, optional RFID reader, built in speakers and LED reading light this medical infotainment computer covers every area of communication. Providing patients with great entertainment through the HD Graphics, high resolution screen and quick processor that can handle gaming and videos while at the same time meeting medical equipment standards is essential for medical infotainment computers. The TME-2240-19 is sure to become the trusted work horse of your medical care facility. You and your patients will wonder what you ever did without it. 18.5" TFT LCD P Cap Touch Screen Intel Celeron 1047UE 2M Cache 1.4 GHz VOIP Handset and Cradle Phone 5 Megapixel Webcam with Built-in Speakers Optional RFID, Optical Scanner, & 2nd Smart IC Reader EN60601-1 Cert. with Antibacterial Coating

Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take the place of TV, phone, and personal devices that can be unsafe in a medical environment. Medically EN 60601-1 certified with an antibacterial surface this bedside terminal meets the computing needs of the healthcare industry and the entertainment needs of the patient. With a VOIP phone, webcam, optional RFID reader, built in speakers and LED reading light this medical infotainment computer covers every area of communication. Providing patients with great entertainment through the HD Graphics, high resolution screen and quick processor that can handle gaming and videos while at the same time meeting medical equipment standards is essential for medical infotainment computers. The TME-2240-19 is sure to become the trusted work horse of your medical care facility. You and your patients will wonder what you ever did without it.

  • 18.5" TFT LCD P Cap Touch Screen
  • Intel Celeron 1047UE 2M Cache 1.4 GHz
  • VOIP Handset and Cradle Phone
  • 5 Megapixel Webcam with Built-in Speakers
  • Optional RFID, Optical Scanner, & 2nd Smart IC Reader
  • EN60601-1 Cert. with Antibacterial Coating
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TME-2240-19
Product Name 19" Infotainment Terminal
Computer Type Computer Terminal; Medical
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details