Teguar Corporation 8" Rugged Tablet TRT-4380-08

Description
The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used outdoors due to the large range of temperatures it can sustain. At 8", this device is easy to carry and it has an optional docking station for convenient charging, which comes with additional inputs and outputs. The touchscreen is a 10 point multi-touch projected capacitive and is made with DragonTrail Glass for high crack protection, and it has built-in WiFi and Bluetooth. The TRT-4380-08 will make your operations convenient to oversee no matter where you place it. 8” DragonTrail Glass Touchscreen Intel Quad Core Z8350 CPU Fanless Cooling System Built-in Wi-Fi and Bluetooth Optional Barcode Scanner MIL-STD-810G Shock and Drop Resistant Full IP67 Waterproof Protection
Description
The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used outdoors due to the large range of temperatures it can sustain. At 8", this device is easy to carry and it has an optional docking station for convenient charging, which comes with additional inputs and outputs. The touchscreen is a 10 point multi-touch projected capacitive and is made with DragonTrail Glass for high crack protection, and it has built-in WiFi and Bluetooth. The TRT-4380-08 will make your operations convenient to oversee no matter where you place it. 8” DragonTrail Glass Touchscreen Intel Quad Core Z8350 CPU Fanless Cooling System Built-in Wi-Fi and Bluetooth Optional Barcode Scanner MIL-STD-810G Shock and Drop Resistant Full IP67 Waterproof Protection

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Rugged Tablet
TRT-4380-08
8" Rugged Tablet TRT-4380-08
The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used outdoors due to the large range of temperatures it can sustain. At 8", this device is easy to carry and it has an optional docking station for convenient charging, which comes with additional inputs and outputs. The touchscreen is a 10 point multi-touch projected capacitive and is made with DragonTrail Glass for high crack protection, and it has built-in WiFi and Bluetooth. The TRT-4380-08 will make your operations convenient to oversee no matter where you place it. 8” DragonTrail Glass Touchscreen Intel Quad Core Z8350 CPU Fanless Cooling System Built-in Wi-Fi and Bluetooth Optional Barcode Scanner MIL-STD-810G Shock and Drop Resistant Full IP67 Waterproof Protection

The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard 810G to protect from drops and shocks. It is ideal to be used in any area of your facility and can even be used outdoors due to the large range of temperatures it can sustain. At 8", this device is easy to carry and it has an optional docking station for convenient charging, which comes with additional inputs and outputs. The touchscreen is a 10 point multi-touch projected capacitive and is made with DragonTrail Glass for high crack protection, and it has built-in WiFi and Bluetooth. The TRT-4380-08 will make your operations convenient to oversee no matter where you place it.

  • 8” DragonTrail Glass Touchscreen
  • Intel Quad Core Z8350 CPU
  • Fanless Cooling System
  • Built-in Wi-Fi and Bluetooth
  • Optional Barcode Scanner
  • MIL-STD-810G Shock and Drop Resistant
  • Full IP67 Waterproof Protection
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Ruggedized Computers
Product Number TRT-4380-08
Product Name 8" Rugged Tablet
Computer Type Tablet
General Features Ruggedized
Processor Intel 386 Family
Speed 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
General Features Ruggedized; Bluetooth
Operating System Microsoft®
View Details
7
Specs
Computer Type Computer Terminal
General Features Ruggedized; Bluetooth
Operating System Windows 10 IoT Enterprise 2019 LTSC (64 bit) default, with Ubuntu 18.04 LTSB (64 bit) available upon request
View Details
Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
View Details