Teguar Corporation 12.1” All-in-One Panel PC TP-3485-12

Description
The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The TP-3485-12 has an abundance of I/Os including 4x USB 3.0, 2x USB 2.0 and 2x LAN ports. The 12.1” high resolution resistive touchscreen is ideal for interfacing with an ERP system, viewing sensor information and factory automation. This panel PC has an optional internal backup battery that lasts up to 1.5 hours, so you have plenty of time to back up important data in the case of an unexpected power outage. The optional battery also allows you to move the computer to a different power supply without spending downtime powering down the PC. The TP-3485-12 can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor to provide a reliable, long lasting computer solution. 12.1” 1024x768 (500 Nit) LCD Intel Apollo Lake Pentium N4200 Quad Core CPU Fanless Dust Resistant Design IP65 Full Flat Front Panel with Resistive Touchscreen Rich I/O Support Optional Backup Battery
Description
The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The TP-3485-12 has an abundance of I/Os including 4x USB 3.0, 2x USB 2.0 and 2x LAN ports. The 12.1” high resolution resistive touchscreen is ideal for interfacing with an ERP system, viewing sensor information and factory automation. This panel PC has an optional internal backup battery that lasts up to 1.5 hours, so you have plenty of time to back up important data in the case of an unexpected power outage. The optional battery also allows you to move the computer to a different power supply without spending downtime powering down the PC. The TP-3485-12 can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor to provide a reliable, long lasting computer solution. 12.1” 1024x768 (500 Nit) LCD Intel Apollo Lake Pentium N4200 Quad Core CPU Fanless Dust Resistant Design IP65 Full Flat Front Panel with Resistive Touchscreen Rich I/O Support Optional Backup Battery

Suppliers

Company
Product
Description
Supplier Links
12.1” All-in-One Panel PC - TP-3485-12 - Teguar Corporation
Charlotte, NC, United States
12.1” All-in-One Panel PC
TP-3485-12
12.1” All-in-One Panel PC TP-3485-12
The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The TP-3485-12 has an abundance of I/Os including 4x USB 3.0, 2x USB 2.0 and 2x LAN ports. The 12.1” high resolution resistive touchscreen is ideal for interfacing with an ERP system, viewing sensor information and factory automation. This panel PC has an optional internal backup battery that lasts up to 1.5 hours, so you have plenty of time to back up important data in the case of an unexpected power outage. The optional battery also allows you to move the computer to a different power supply without spending downtime powering down the PC. The TP-3485-12 can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor to provide a reliable, long lasting computer solution. 12.1” 1024x768 (500 Nit) LCD Intel Apollo Lake Pentium N4200 Quad Core CPU Fanless Dust Resistant Design IP65 Full Flat Front Panel with Resistive Touchscreen Rich I/O Support Optional Backup Battery

The TP-3485-12 is a slim panel PC built to last in harsh settings such as factory floors, production areas and dusty manufacturing environments. This PC has an IP65 rated front panel and the fanless design protects the system's internal parts from dust. The TP-3485-12 has an abundance of I/Os including 4x USB 3.0, 2x USB 2.0 and 2x LAN ports. The 12.1” high resolution resistive touchscreen is ideal for interfacing with an ERP system, viewing sensor information and factory automation. This panel PC has an optional internal backup battery that lasts up to 1.5 hours, so you have plenty of time to back up important data in the case of an unexpected power outage. The optional battery also allows you to move the computer to a different power supply without spending downtime powering down the PC. The TP-3485-12 can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor to provide a reliable, long lasting computer solution.

  • 12.1” 1024x768 (500 Nit) LCD
  • Intel Apollo Lake Pentium N4200 Quad Core CPU
  • Fanless Dust Resistant Design
  • IP65 Full Flat Front Panel with Resistive Touchscreen
  • Rich I/O Support
  • Optional Backup Battery
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-3485-12
Product Name 12.1” All-in-One Panel PC
Computer Type All-in-One
Display Size 12.1 inch (307.34 mm)
Processor Intel 386 Family
Speed 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2 suppliers