Teguar Corporation 15" Medical Panel PC TM-5010-15

Description
The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel PC keeps up with demanding medical needs. The anti-bacterial plastic housing supports a multi-touch full HD screen with easy wipe surfaces. This medical grade computer supports Intel vPro with options for TPM v2.0 for hardware security and has an optional 3.2M pixel camera, battery pack, WLAN/Bluetooth module with inner antenna, desktop stand and RFID reader. Designed for a wide variety of functions within medical environments, The TM-5010-15 medical grade computer is a reliable solution to keep things running smoothly at any medical care center. 15.6” P-Cap LED Touchscreen Intel® Skylake Core i3/i5/i7 CPU Optional 4KV LAN/COM/USB isolated I/Os 60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Anti-Bacterial Housing to Resist MRSA Programmable Hot-Key and User Centered Control Buttons
Description
The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel PC keeps up with demanding medical needs. The anti-bacterial plastic housing supports a multi-touch full HD screen with easy wipe surfaces. This medical grade computer supports Intel vPro with options for TPM v2.0 for hardware security and has an optional 3.2M pixel camera, battery pack, WLAN/Bluetooth module with inner antenna, desktop stand and RFID reader. Designed for a wide variety of functions within medical environments, The TM-5010-15 medical grade computer is a reliable solution to keep things running smoothly at any medical care center. 15.6” P-Cap LED Touchscreen Intel® Skylake Core i3/i5/i7 CPU Optional 4KV LAN/COM/USB isolated I/Os 60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Anti-Bacterial Housing to Resist MRSA Programmable Hot-Key and User Centered Control Buttons

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Medical Panel PC
TM-5010-15
15" Medical Panel PC TM-5010-15
The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel PC keeps up with demanding medical needs. The anti-bacterial plastic housing supports a multi-touch full HD screen with easy wipe surfaces. This medical grade computer supports Intel vPro with options for TPM v2.0 for hardware security and has an optional 3.2M pixel camera, battery pack, WLAN/Bluetooth module with inner antenna, desktop stand and RFID reader. Designed for a wide variety of functions within medical environments, The TM-5010-15 medical grade computer is a reliable solution to keep things running smoothly at any medical care center. 15.6” P-Cap LED Touchscreen Intel® Skylake Core i3/i5/i7 CPU Optional 4KV LAN/COM/USB isolated I/Os 60601-1 4th Edition Certified Supports Intel® vPro Hardware Security Anti-Bacterial Housing to Resist MRSA Programmable Hot-Key and User Centered Control Buttons

The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel PC keeps up with demanding medical needs. The anti-bacterial plastic housing supports a multi-touch full HD screen with easy wipe surfaces. This medical grade computer supports Intel vPro with options for TPM v2.0 for hardware security and has an optional 3.2M pixel camera, battery pack, WLAN/Bluetooth module with inner antenna, desktop stand and RFID reader. Designed for a wide variety of functions within medical environments, The TM-5010-15 medical grade computer is a reliable solution to keep things running smoothly at any medical care center.

  • 15.6” P-Cap LED Touchscreen
  • Intel® Skylake Core i3/i5/i7 CPU
  • Optional 4KV LAN/COM/USB isolated I/Os
  • 60601-1 4th Edition Certified
  • Supports Intel® vPro Hardware Security
  • Anti-Bacterial Housing to Resist MRSA
  • Programmable Hot-Key and User Centered Control Buttons
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5010-15
Product Name 15" Medical Panel PC
Computer Type Medical
Display Size 15.6 inch (396.24 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details