The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is fully waterproof, with an IP67 rating and it also complies with MIL-STD-810G, so it can withstand drops, shocks, and vibrations. The TRT-A5380-08 has extensive connectivity with built-in WiFi, Bluetooth and GPS. It also has an optional barcode scanner and NFC scanner build right into the unit.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-A5380-08 |
| Product Name | 8" Android Rugged Tablet |
| Computer Type | Tablet |
| General Features | Ruggedized; Touch Screen |
| Operating System | Android 7.0 Operating System |
| Speed | 1400 MHz |