Teguar Corporation Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| At 21.5” viewable screen size, the TSD-45-22 is the largest in Teguar’s line of stainless steel touchscreen monitors. The slim and smooth design is ideal for food and beverage environments... | |
| The TD-45-07 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. | |
| The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display... | |
| The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a... | |
| The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and... | |
| The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to... | |
| The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. | |
| The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust... | |
| The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure... | |
| The TD-45-19 is a touchscreen panel display made for industrial environments. This cost effective, versatile display has a die-cast aluminum enclosure and can be panel mounted into a cutout in... | |
| The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it... | |
| The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is... | |
| The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in... | |
| The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended... | |
| The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic... | |
| The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and... | |
| The TSD-45-16 widescreen monitor is the perfect answer to awkwardly stuffing consumer displays into waterproof enclosures. The stainless steel touchscreen monitor is an out-of-the box ready solution ideal for food... | |
| The TSD-45-24 is a large waterproof touch monitor and is an ideal for facilities where a reliable 24/7 display is critical. The monitor's stainless steel housing was specially designed for... |