Teguar Corporation 15" Industrial Touchscreen PC TP-4010-15

Description
The TP-4010-15 fanless industrial panel pc utilizes a 15" resistive touchscreen with an IP66 rated dust and waterproof front bezel. Featuring a versatile Bay Trail Celeron J1900 quad-core CPU with system on chip (SoC) architecture, this unit is a highly reliable addition to any application! This unit can be panel or VESA mounted allowing for rapid installation in your operations. 15" XGA Display with 1024 x768 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion
Description
The TP-4010-15 fanless industrial panel pc utilizes a 15" resistive touchscreen with an IP66 rated dust and waterproof front bezel. Featuring a versatile Bay Trail Celeron J1900 quad-core CPU with system on chip (SoC) architecture, this unit is a highly reliable addition to any application! This unit can be panel or VESA mounted allowing for rapid installation in your operations. 15" XGA Display with 1024 x768 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Industrial Touchscreen PC
TP-4010-15
15" Industrial Touchscreen PC TP-4010-15
The TP-4010-15 fanless industrial panel pc utilizes a 15" resistive touchscreen with an IP66 rated dust and waterproof front bezel. Featuring a versatile Bay Trail Celeron J1900 quad-core CPU with system on chip (SoC) architecture, this unit is a highly reliable addition to any application! This unit can be panel or VESA mounted allowing for rapid installation in your operations. 15" XGA Display with 1024 x768 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

The TP-4010-15 fanless industrial panel pc utilizes a 15" resistive touchscreen with an IP66 rated dust and waterproof front bezel. Featuring a versatile Bay Trail Celeron J1900 quad-core CPU with system on chip (SoC) architecture, this unit is a highly reliable addition to any application! This unit can be panel or VESA mounted allowing for rapid installation in your operations.

  • 15" XGA Display with 1024 x768 Resolution
  • Bay Trail Celeron J1900 Quad-Core CPU
  • Highly Reliable Thermal Design for 24/7 Use
  • Resistive Touchscreen with IP66 Front Bezel
  • 2 Mini PCIe Sockets for add-on Expansion
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4010-15
Product Name 15" Industrial Touchscreen PC
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Computer Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
2 suppliers