The TRT-4380-10 is a 10" fanless rugged tablet with an Intel Cherrytrail processor. It is IP65 waterproof and dustproof rated, as well as complying with MIL-STD-810G to protect from shocks, vibration, and drops. This rugged tablet can withstand being handled by many different users and has battery power for up to 8 hours. It has an optional 1D/2D barcode scanner and fingerprint reader, as well as built-in WiFi, Bluetooth, 3G/4G, GPS, and NFC. The TRT-4380-10 will be working reliably in your facility for years to come.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-4380-10 |
| Product Name | 10" Rugged Tablet |
| Computer Type | Tablet |
| General Features | Ruggedized |
| Processor | Intel 386 Family |
| Speed | 1400 MHz |