Teguar Corporation 15” Waterproof PC With Sealed Cable Gland TSC-5010-15

Description
The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed connectors. The 15” touchscreen is available in resistive or P-Cap touch and has a 4:3 aspect ratio, which is required for certain HMI and SCADA software. This PC can also be upgraded to 1000 nit high brightness with optical-bonding, for use outdoors or under bright overhead lights. The TSC-5010-15 can be VESA mounted onto a machine, mobile cart, or arm, or it can be yoke mounted to the wall or a desktop stand. This computer is made for food and beverage manufacturing, pharmaceutical production, and other cleanroom applications. 15” P-Cap or Resistive Touchscreen Intel Core i5 Dual-Core CPU Sealed IO Design for Standard Cables IP66, IP69K, Optional IP67 Optional Barcode Reader
Description
The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed connectors. The 15” touchscreen is available in resistive or P-Cap touch and has a 4:3 aspect ratio, which is required for certain HMI and SCADA software. This PC can also be upgraded to 1000 nit high brightness with optical-bonding, for use outdoors or under bright overhead lights. The TSC-5010-15 can be VESA mounted onto a machine, mobile cart, or arm, or it can be yoke mounted to the wall or a desktop stand. This computer is made for food and beverage manufacturing, pharmaceutical production, and other cleanroom applications. 15” P-Cap or Resistive Touchscreen Intel Core i5 Dual-Core CPU Sealed IO Design for Standard Cables IP66, IP69K, Optional IP67 Optional Barcode Reader

Suppliers

Company
Product
Description
Supplier Links
15” Waterproof PC With Sealed Cable Gland - TSC-5010-15 - Teguar Corporation
Charlotte, NC, United States
15” Waterproof PC With Sealed Cable Gland
TSC-5010-15
15” Waterproof PC With Sealed Cable Gland TSC-5010-15
The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed connectors. The 15” touchscreen is available in resistive or P-Cap touch and has a 4:3 aspect ratio, which is required for certain HMI and SCADA software. This PC can also be upgraded to 1000 nit high brightness with optical-bonding, for use outdoors or under bright overhead lights. The TSC-5010-15 can be VESA mounted onto a machine, mobile cart, or arm, or it can be yoke mounted to the wall or a desktop stand. This computer is made for food and beverage manufacturing, pharmaceutical production, and other cleanroom applications. 15” P-Cap or Resistive Touchscreen Intel Core i5 Dual-Core CPU Sealed IO Design for Standard Cables IP66, IP69K, Optional IP67 Optional Barcode Reader

The TSC-5010-15 is a fully waterproof computer running on an Intel Core i5 CPU. Teguar’s unique cable gland design allows you to plug in standard cables to the I/O ports and maintain a fully waterproof system. This means the computer does not require custom M12 cables and it has no exposed connectors. The 15” touchscreen is available in resistive or P-Cap touch and has a 4:3 aspect ratio, which is required for certain HMI and SCADA software. This PC can also be upgraded to 1000 nit high brightness with optical-bonding, for use outdoors or under bright overhead lights. The TSC-5010-15 can be VESA mounted onto a machine, mobile cart, or arm, or it can be yoke mounted to the wall or a desktop stand. This computer is made for food and beverage manufacturing, pharmaceutical production, and other cleanroom applications.

  • 15” P-Cap or Resistive Touchscreen
  • Intel Core i5 Dual-Core CPU
  • Sealed IO Design for Standard Cables
  • IP66, IP69K, Optional IP67
  • Optional Barcode Reader
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSC-5010-15
Product Name 15” Waterproof PC With Sealed Cable Gland
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products