Teguar Corporation 15" Industrial All-In-One PC TP-4040-15

Description
Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 Bit Windows or Linux Operating Systems. A quick access HDD bay provides additional protection for data back-up. This all-in-one computer is ideal to use as the HMI (Human Machine Interface) in a kiosk where constant use and touch screen interaction is required. This touch panel pc has an elegant appearance with a thin profile that gives the user a seamless interactive experience. Point of Sale payment modules are available for large orders as are custom configurations to meet your particular needs. The TP-4040-15 has highly durable housing, a fanless design, and over 15 I/Os, all at an economic price point. 15.6” True Flat Touchscreen with LCD Display Intel Bay Trail J1900 2.0GHz Quad Core CPU Aluminum Die-Cast Housing Numerous I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0 Fanless and Low Power Consumption
Description
Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 Bit Windows or Linux Operating Systems. A quick access HDD bay provides additional protection for data back-up. This all-in-one computer is ideal to use as the HMI (Human Machine Interface) in a kiosk where constant use and touch screen interaction is required. This touch panel pc has an elegant appearance with a thin profile that gives the user a seamless interactive experience. Point of Sale payment modules are available for large orders as are custom configurations to meet your particular needs. The TP-4040-15 has highly durable housing, a fanless design, and over 15 I/Os, all at an economic price point. 15.6” True Flat Touchscreen with LCD Display Intel Bay Trail J1900 2.0GHz Quad Core CPU Aluminum Die-Cast Housing Numerous I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0 Fanless and Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Industrial All-In-One PC
TP-4040-15
15" Industrial All-In-One PC TP-4040-15
Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 Bit Windows or Linux Operating Systems. A quick access HDD bay provides additional protection for data back-up. This all-in-one computer is ideal to use as the HMI (Human Machine Interface) in a kiosk where constant use and touch screen interaction is required. This touch panel pc has an elegant appearance with a thin profile that gives the user a seamless interactive experience. Point of Sale payment modules are available for large orders as are custom configurations to meet your particular needs. The TP-4040-15 has highly durable housing, a fanless design, and over 15 I/Os, all at an economic price point. 15.6” True Flat Touchscreen with LCD Display Intel Bay Trail J1900 2.0GHz Quad Core CPU Aluminum Die-Cast Housing Numerous I/Os and HDD Bay Integrated Webcam, WLAN, & BT 4.0 Fanless and Low Power Consumption

Well-built with industrial grade components, the TP-4040-15 is best in class for industrial all-in-one computers. The Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to 64 Bit Windows or Linux Operating Systems. A quick access HDD bay provides additional protection for data back-up. This all-in-one computer is ideal to use as the HMI (Human Machine Interface) in a kiosk where constant use and touch screen interaction is required. This touch panel pc has an elegant appearance with a thin profile that gives the user a seamless interactive experience. Point of Sale payment modules are available for large orders as are custom configurations to meet your particular needs. The TP-4040-15 has highly durable housing, a fanless design, and over 15 I/Os, all at an economic price point.

  • 15.6” True Flat Touchscreen with LCD Display
  • Intel Bay Trail J1900 2.0GHz Quad Core CPU
  • Aluminum Die-Cast Housing
  • Numerous I/Os and HDD Bay
  • Integrated Webcam, WLAN, & BT 4.0
  • Fanless and Low Power Consumption
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4040-15
Product Name 15" Industrial All-In-One PC
Computer Type Panel
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz Quad core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details