Teguar Corporation Fanless Box Computer TB-2945-DIN

Description
The TB-2945-DIN fanless box computer is partner to the TB-2945. The major difference is the TB-2945-DIN can be mounted on a DIN rail to save space and integrate seamlessly into your industrial environment. The DIN rail mounting system makes installation a breeze and allows industrial control equipment to be mounted conveniently next to each other. The TB-2945-DIN has an easy-access 2.5” SATA2 HDD Bay, 6 USB ports, and 2 Mini-PCIe expansion slots. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The ultra slim design and wall mount make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core (2M Cache, Up to 2.16GHz) Designed for DIN Rail Mounting Wide Range DC Power Input (9~36VDC) Steel Chassis with Aluminum Heatsink Ultra Slim, Fanless Design Optional GPIO Optional 802.11 ac WiFi + Bluetooth 4.0
Description
The TB-2945-DIN fanless box computer is partner to the TB-2945. The major difference is the TB-2945-DIN can be mounted on a DIN rail to save space and integrate seamlessly into your industrial environment. The DIN rail mounting system makes installation a breeze and allows industrial control equipment to be mounted conveniently next to each other. The TB-2945-DIN has an easy-access 2.5” SATA2 HDD Bay, 6 USB ports, and 2 Mini-PCIe expansion slots. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The ultra slim design and wall mount make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core (2M Cache, Up to 2.16GHz) Designed for DIN Rail Mounting Wide Range DC Power Input (9~36VDC) Steel Chassis with Aluminum Heatsink Ultra Slim, Fanless Design Optional GPIO Optional 802.11 ac WiFi + Bluetooth 4.0

Suppliers

Company
Product
Description
Supplier Links
Fanless Box Computer - TB-2945-DIN - Teguar Corporation
Charlotte, NC, United States
Fanless Box Computer
TB-2945-DIN
Fanless Box Computer TB-2945-DIN
The TB-2945-DIN fanless box computer is partner to the TB-2945. The major difference is the TB-2945-DIN can be mounted on a DIN rail to save space and integrate seamlessly into your industrial environment. The DIN rail mounting system makes installation a breeze and allows industrial control equipment to be mounted conveniently next to each other. The TB-2945-DIN has an easy-access 2.5” SATA2 HDD Bay, 6 USB ports, and 2 Mini-PCIe expansion slots. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The ultra slim design and wall mount make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core (2M Cache, Up to 2.16GHz) Designed for DIN Rail Mounting Wide Range DC Power Input (9~36VDC) Steel Chassis with Aluminum Heatsink Ultra Slim, Fanless Design Optional GPIO Optional 802.11 ac WiFi + Bluetooth 4.0

The TB-2945-DIN fanless box computer is partner to the TB-2945. The major difference is the TB-2945-DIN can be mounted on a DIN rail to save space and integrate seamlessly into your industrial environment. The DIN rail mounting system makes installation a breeze and allows industrial control equipment to be mounted conveniently next to each other. The TB-2945-DIN has an easy-access 2.5” SATA2 HDD Bay, 6 USB ports, and 2 Mini-PCIe expansion slots. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional). The ultra slim design and wall mount make this box PC ideal for industrial control, manufacturing, and machine automation applications.

  • Intel Celeron N2930 Quad Core (2M Cache, Up to 2.16GHz)
  • Designed for DIN Rail Mounting
  • Wide Range DC Power Input (9~36VDC)
  • Steel Chassis with Aluminum Heatsink
  • Ultra Slim, Fanless Design
  • Optional GPIO
  • Optional 802.11 ac WiFi + Bluetooth 4.0
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-2945-DIN
Product Name Fanless Box Computer
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1704U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details