Teguar Corporation 18.5" Medical All-in-One Computer TM-5040-18

Description
The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and IP65 rated, protecting it from spills and sprays and daily cleanings with medical-grade cleaners. Running the latest Skylake i3/i5 processor and a fanless cooling system, this unit is ready for reliable use in any medical or healthcare facility. The TM-5040-18 has anti-bacterial properties to stop the growth of germs, and it is IEC 60601-1 4th edition medically certified, preventing intereference with other medical equipment. 18.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System Anti-bacterial Plastic Housing fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification
Description
The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and IP65 rated, protecting it from spills and sprays and daily cleanings with medical-grade cleaners. Running the latest Skylake i3/i5 processor and a fanless cooling system, this unit is ready for reliable use in any medical or healthcare facility. The TM-5040-18 has anti-bacterial properties to stop the growth of germs, and it is IEC 60601-1 4th edition medically certified, preventing intereference with other medical equipment. 18.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System Anti-bacterial Plastic Housing fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification

Suppliers

Company
Product
Description
Supplier Links
18.5
Charlotte, NC, United States
18.5" Medical All-in-One Computer
TM-5040-18
18.5" Medical All-in-One Computer TM-5040-18
The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and IP65 rated, protecting it from spills and sprays and daily cleanings with medical-grade cleaners. Running the latest Skylake i3/i5 processor and a fanless cooling system, this unit is ready for reliable use in any medical or healthcare facility. The TM-5040-18 has anti-bacterial properties to stop the growth of germs, and it is IEC 60601-1 4th edition medically certified, preventing intereference with other medical equipment. 18.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System Anti-bacterial Plastic Housing fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification

The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and IP65 rated, protecting it from spills and sprays and daily cleanings with medical-grade cleaners. Running the latest Skylake i3/i5 processor and a fanless cooling system, this unit is ready for reliable use in any medical or healthcare facility. The TM-5040-18 has anti-bacterial properties to stop the growth of germs, and it is IEC 60601-1 4th edition medically certified, preventing intereference with other medical equipment.

  • 18.5" True Flat IP65 Protected Touchscreen
  • Intel Skylake i3/i5 Dual-core CPU
  • Silent & Fanless Cooling System
  • Anti-bacterial Plastic Housing
  • fTPM 2.0, Intel® vPro™ Technology Supported
  • IEC 60601-1 4th Edition Medical Device Certification
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5040-18
Product Name 18.5" Medical All-in-One Computer
Computer Type Medical
Display Size 18.5 inch (469.90 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating Temperature 32 to 122 F (0 to 50 C)
General Features Panel Mount; Touch Screen
View Details
2 suppliers
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details