Teguar Corporation 18.5" Fanless All-in-One PC TP-5040-18

Description
The TP-5040-18 widescreen All-in-One computer is a powerful industrial PC. Sporting the new Skylake Core i3/i5 CPU and up to 8GB of RAM, this unit is capable of handling even the most demanding applications. This unit takes full advantage of its fanless cooling system which allows it to efficiently and silently operate 24/7, 365. This unit has a projected capacitive touchscreen and an IP65 rated waterproof front bezel. The TP-5040-18 offers a large 18.5" screen size, for added ease of use. Contact Teguar today to find out how surprisingly affordable this versatile unit is! 18.5” Full Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Several I/O Ports and an HDD Bay Fanless and Low Power Consumption
Description
The TP-5040-18 widescreen All-in-One computer is a powerful industrial PC. Sporting the new Skylake Core i3/i5 CPU and up to 8GB of RAM, this unit is capable of handling even the most demanding applications. This unit takes full advantage of its fanless cooling system which allows it to efficiently and silently operate 24/7, 365. This unit has a projected capacitive touchscreen and an IP65 rated waterproof front bezel. The TP-5040-18 offers a large 18.5" screen size, for added ease of use. Contact Teguar today to find out how surprisingly affordable this versatile unit is! 18.5” Full Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Several I/O Ports and an HDD Bay Fanless and Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
18.5
Charlotte, NC, United States
18.5" Fanless All-in-One PC
TP-5040-18
18.5" Fanless All-in-One PC TP-5040-18
The TP-5040-18 widescreen All-in-One computer is a powerful industrial PC. Sporting the new Skylake Core i3/i5 CPU and up to 8GB of RAM, this unit is capable of handling even the most demanding applications. This unit takes full advantage of its fanless cooling system which allows it to efficiently and silently operate 24/7, 365. This unit has a projected capacitive touchscreen and an IP65 rated waterproof front bezel. The TP-5040-18 offers a large 18.5" screen size, for added ease of use. Contact Teguar today to find out how surprisingly affordable this versatile unit is! 18.5” Full Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Several I/O Ports and an HDD Bay Fanless and Low Power Consumption

The TP-5040-18 widescreen All-in-One computer is a powerful industrial PC. Sporting the new Skylake Core i3/i5 CPU and up to 8GB of RAM, this unit is capable of handling even the most demanding applications. This unit takes full advantage of its fanless cooling system which allows it to efficiently and silently operate 24/7, 365. This unit has a projected capacitive touchscreen and an IP65 rated waterproof front bezel. The TP-5040-18 offers a large 18.5" screen size, for added ease of use. Contact Teguar today to find out how surprisingly affordable this versatile unit is!

  • 18.5” Full Flat IP65 Protected Touchscreen
  • Intel Skylake Core i3/i5 CPU
  • Thin, Attractive, Design with Die-Cast Housing
  • Several I/O Ports and an HDD Bay
  • Fanless and Low Power Consumption
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-5040-18
Product Name 18.5" Fanless All-in-One PC
Computer Type All-in-One
Display Size 18.5 inch (469.90 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details