Teguar Corporation 19” Industrial Computer TSP-2945-19

Description
This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-19 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This computer can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. The TSP-2945 series is available in screen sizes from 7” – 22”. 19” Resistive or Projected Capacitive Touchscreen Intel Celeron N2930 IP66/IP69K Compliant Front Bezel Aluminum Back Cover and Fanless Design Wide Range DC 9~36V Power Input
Description
This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-19 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This computer can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. The TSP-2945 series is available in screen sizes from 7” – 22”. 19” Resistive or Projected Capacitive Touchscreen Intel Celeron N2930 IP66/IP69K Compliant Front Bezel Aluminum Back Cover and Fanless Design Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
19” Industrial Computer - TSP-2945-19 - Teguar Corporation
Charlotte, NC, United States
19” Industrial Computer
TSP-2945-19
19” Industrial Computer TSP-2945-19
This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-19 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This computer can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. The TSP-2945 series is available in screen sizes from 7” – 22”. 19” Resistive or Projected Capacitive Touchscreen Intel Celeron N2930 IP66/IP69K Compliant Front Bezel Aluminum Back Cover and Fanless Design Wide Range DC 9~36V Power Input

This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-19 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This computer can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. The TSP-2945 series is available in screen sizes from 7” – 22”.

  • 19” Resistive or Projected Capacitive Touchscreen
  • Intel Celeron N2930
  • IP66/IP69K Compliant Front Bezel
  • Aluminum Back Cover and Fanless Design
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSP-2945-19
Product Name 19” Industrial Computer
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details