Teguar Corporation 15" Rugged Outdoor PC TR-2020-15

Description
This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. Wind, rain, temperature, humidity and dust are no problem for the TR-2020-15. This waterproof (IP67/NEMA 6) and sunlight readable computer can be operated in an impressive temperature range of -13°F up to 131° F. Another outdoor advantage is having the automatic brightness controlled readable LCD TFT display. The most unique design of this all weather computer is the 100% prevention of moisture condensation. This comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67 rated PC withstands shock and vibration levels according to MIL810F and is completely protected against water and dust infringement. High Quality 15" Panel, 1024 x768 Screen High Performance Dual Core D2550 1.86GHz Full IP67 Dust/Water Resistant Protection Aluminum Housing & Anti-Corrosion Treatments Anti-Shock and Vibration According to MIL810F 5 Wire Touch/ Anti-Reflection Protection Glass (Optional)
Description
This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. Wind, rain, temperature, humidity and dust are no problem for the TR-2020-15. This waterproof (IP67/NEMA 6) and sunlight readable computer can be operated in an impressive temperature range of -13°F up to 131° F. Another outdoor advantage is having the automatic brightness controlled readable LCD TFT display. The most unique design of this all weather computer is the 100% prevention of moisture condensation. This comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67 rated PC withstands shock and vibration levels according to MIL810F and is completely protected against water and dust infringement. High Quality 15" Panel, 1024 x768 Screen High Performance Dual Core D2550 1.86GHz Full IP67 Dust/Water Resistant Protection Aluminum Housing & Anti-Corrosion Treatments Anti-Shock and Vibration According to MIL810F 5 Wire Touch/ Anti-Reflection Protection Glass (Optional)

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Rugged Outdoor PC
TR-2020-15
15" Rugged Outdoor PC TR-2020-15
This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. Wind, rain, temperature, humidity and dust are no problem for the TR-2020-15. This waterproof (IP67/NEMA 6) and sunlight readable computer can be operated in an impressive temperature range of -13°F up to 131° F. Another outdoor advantage is having the automatic brightness controlled readable LCD TFT display. The most unique design of this all weather computer is the 100% prevention of moisture condensation. This comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67 rated PC withstands shock and vibration levels according to MIL810F and is completely protected against water and dust infringement. High Quality 15" Panel, 1024 x768 Screen High Performance Dual Core D2550 1.86GHz Full IP67 Dust/Water Resistant Protection Aluminum Housing & Anti-Corrosion Treatments Anti-Shock and Vibration According to MIL810F 5 Wire Touch/ Anti-Reflection Protection Glass (Optional)

This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. Wind, rain, temperature, humidity and dust are no problem for the TR-2020-15. This waterproof (IP67/NEMA 6) and sunlight readable computer can be operated in an impressive temperature range of -13°F up to 131° F. Another outdoor advantage is having the automatic brightness controlled readable LCD TFT display. The most unique design of this all weather computer is the 100% prevention of moisture condensation. This comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67 rated PC withstands shock and vibration levels according to MIL810F and is completely protected against water and dust infringement.

  • High Quality 15" Panel, 1024 x768 Screen
  • High Performance Dual Core D2550 1.86GHz
  • Full IP67 Dust/Water Resistant Protection
  • Aluminum Housing & Anti-Corrosion Treatments
  • Anti-Shock and Vibration According to MIL810F
  • 5 Wire Touch/ Anti-Reflection Protection Glass (Optional)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Ruggedized Computers
Product Number TR-2020-15
Product Name 15" Rugged Outdoor PC
General Features Ruggedized; Touch Screen
Operating System Microsoft®
Processor Intel 386 Family
Speed 1860 MHz
Unlock Full Specs
to access all available technical data