This Teguar industrial and fully waterproof fanless computer can be used in a wide variety of applications that require rugged and compact computer design. The waterproof design of the TWB-3520 is both cost-effective and space-saving while being a fully fanless box pc which makes it an ideal solution for embedded systems. This fanless and noiseless Box PC is constructed out of rugged aluminum housing which acts as a heatsink for maintenance-free cooling. It is powered by an Intel® Core i7-3517UE 1.7GHz processor. The TWB-3520 can be equipped with up to 8GB DDR3 RAM and is suitable for wall mounting through the included wall mount kit. This waterproof Box PC features one Mini PCIe slot that allows for utilization of Wi-Fi or 3G/4Gmodules.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TWB-3520 |
| Product Name | Waterproof Box PC |
| Computer Type | Box PC |
| Mounting / Configuration | Desktop, Stand Alone or Tower |
| General Features | Ruggedized |
| Processor | Intel 386 Family |