Teguar Corporation Fanless Computer TB-5545-PCIe

Description
The TB-5545-PCIe is packed with features ideal for distributed industrial control systems such as discrete processing and SCADA systems. This box PC can be configured with two PCIex1 slots or one PCIex4 slot and it has three independent video outputs that can connect the PC to multiple monitors. The TB-5545-PCIe also features four COM ports, four LAN ports, and four USB 3.0 type A ports. The 7th Gen Core i3/i5/i7 processor gives this box PC strong computing power, while the rugged steel housing with aluminum heatsink gives it the industrial strength it needs to withstand tough industrial environments. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 2x PCIex1 or 1x PCIex4 Expansion Slots Easy-Access Storage Bay Wide Range Power Input (DC 9~36V)
Description
The TB-5545-PCIe is packed with features ideal for distributed industrial control systems such as discrete processing and SCADA systems. This box PC can be configured with two PCIex1 slots or one PCIex4 slot and it has three independent video outputs that can connect the PC to multiple monitors. The TB-5545-PCIe also features four COM ports, four LAN ports, and four USB 3.0 type A ports. The 7th Gen Core i3/i5/i7 processor gives this box PC strong computing power, while the rugged steel housing with aluminum heatsink gives it the industrial strength it needs to withstand tough industrial environments. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 2x PCIex1 or 1x PCIex4 Expansion Slots Easy-Access Storage Bay Wide Range Power Input (DC 9~36V)

Suppliers

Company
Product
Description
Supplier Links
Fanless Computer - TB-5545-PCIe - Teguar Corporation
Charlotte, NC, United States
Fanless Computer
TB-5545-PCIe
Fanless Computer TB-5545-PCIe
The TB-5545-PCIe is packed with features ideal for distributed industrial control systems such as discrete processing and SCADA systems. This box PC can be configured with two PCIex1 slots or one PCIex4 slot and it has three independent video outputs that can connect the PC to multiple monitors. The TB-5545-PCIe also features four COM ports, four LAN ports, and four USB 3.0 type A ports. The 7th Gen Core i3/i5/i7 processor gives this box PC strong computing power, while the rugged steel housing with aluminum heatsink gives it the industrial strength it needs to withstand tough industrial environments. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 2x PCIex1 or 1x PCIex4 Expansion Slots Easy-Access Storage Bay Wide Range Power Input (DC 9~36V)

The TB-5545-PCIe is packed with features ideal for distributed industrial control systems such as discrete processing and SCADA systems. This box PC can be configured with two PCIex1 slots or one PCIex4 slot and it has three independent video outputs that can connect the PC to multiple monitors. The TB-5545-PCIe also features four COM ports, four LAN ports, and four USB 3.0 type A ports. The 7th Gen Core i3/i5/i7 processor gives this box PC strong computing power, while the rugged steel housing with aluminum heatsink gives it the industrial strength it needs to withstand tough industrial environments.

  • Intel® 7th Gen. Skylake Core i3/i5/i7 CPU
  • 2x SO-DIMM, up to 32GB DDR4 Memory
  • Three Independent Video Outputs
  • 2x PCIex1 or 1x PCIex4 Expansion Slots
  • Easy-Access Storage Bay
  • Wide Range Power Input (DC 9~36V)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-5545-PCIe
Product Name Fanless Computer
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details