Teguar Corporation 10" Medical All-in-One Computer TP-4040-10M

Description
The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or as a user interface (HMI) for medical equipment. The multiple ports such as the USB 3.0, COM Ports, LAN line, and optional webcam give this computer adaptability to be reconfigured and to work well in conjunction with diverse sensors. This medical panel pc is fanless while still being able to run 64 bit Windows or Linux OS system. The computer housing is made of aluminum die-cast which is coated with an anti-bacterial layer for user protection in medical settings. Versatile and compact, this Medical Panel PC packs a punch. 10.1" Full Flat IP65 Protected Touchscreen Intel Bay Trail Quad Core J1900 2.0GHz CPU Minimal Power Consumption VESA Mounting for Placement Anywhere Anti-Bacterial Housing with EN/UL Certification
Description
The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or as a user interface (HMI) for medical equipment. The multiple ports such as the USB 3.0, COM Ports, LAN line, and optional webcam give this computer adaptability to be reconfigured and to work well in conjunction with diverse sensors. This medical panel pc is fanless while still being able to run 64 bit Windows or Linux OS system. The computer housing is made of aluminum die-cast which is coated with an anti-bacterial layer for user protection in medical settings. Versatile and compact, this Medical Panel PC packs a punch. 10.1" Full Flat IP65 Protected Touchscreen Intel Bay Trail Quad Core J1900 2.0GHz CPU Minimal Power Consumption VESA Mounting for Placement Anywhere Anti-Bacterial Housing with EN/UL Certification

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Medical All-in-One Computer
TP-4040-10M
10" Medical All-in-One Computer TP-4040-10M
The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or as a user interface (HMI) for medical equipment. The multiple ports such as the USB 3.0, COM Ports, LAN line, and optional webcam give this computer adaptability to be reconfigured and to work well in conjunction with diverse sensors. This medical panel pc is fanless while still being able to run 64 bit Windows or Linux OS system. The computer housing is made of aluminum die-cast which is coated with an anti-bacterial layer for user protection in medical settings. Versatile and compact, this Medical Panel PC packs a punch. 10.1" Full Flat IP65 Protected Touchscreen Intel Bay Trail Quad Core J1900 2.0GHz CPU Minimal Power Consumption VESA Mounting for Placement Anywhere Anti-Bacterial Housing with EN/UL Certification

The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or as a user interface (HMI) for medical equipment. The multiple ports such as the USB 3.0, COM Ports, LAN line, and optional webcam give this computer adaptability to be reconfigured and to work well in conjunction with diverse sensors. This medical panel pc is fanless while still being able to run 64 bit Windows or Linux OS system. The computer housing is made of aluminum die-cast which is coated with an anti-bacterial layer for user protection in medical settings. Versatile and compact, this Medical Panel PC packs a punch.

  • 10.1" Full Flat IP65 Protected Touchscreen
  • Intel Bay Trail Quad Core J1900 2.0GHz CPU
  • Minimal Power Consumption
  • VESA Mounting for Placement Anywhere
  • Anti-Bacterial Housing with EN/UL Certification
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4040-10M
Product Name 10" Medical All-in-One Computer
Computer Type Medical
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details