Teguar Corporation Datasheets for Point of Sale and Kiosk Computers
Kiosks and point of sale (POS) systems are used for sale processing and inventory tracking. Examples include electronic cash registers, computerized check-out systems and self-serve kiosks.
Point of Sale and Kiosk Computers: Learn more
| Product Name | Notes |
|---|---|
| The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer... | |
| The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve... | |
| The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is... | |
| The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable... | |
| The TA-Q5340-12 is an All-in-One Touchscreen PC that runs on the Qualcomm Snapdragon CPU. This Computer is modular and durable computer, great for point-of-sale systems. It has an 11.6” full... | |
| The TA-Q5340-16 runs on a Qualcomm Snapdragon CPU and has a 15.6” full HD touchscreen. This computer is modular, with a removable box PC that fits onto the back of... | |
| The TA-Q5340-18 is a durable and modular All-in-One Computer. It has a removable box PC on the back of the unit and expansion options on all four sides of the... | |
| The TA-Q5340-22 is a fanless computer, ideal for kiosk applications, POS systems, and light-industrial uses. It is a durable and modular, with a removable box PC on the back of... |