Teguar Corporation Fanless Box PC TB-3052

Description
TB-3052 features a very compact design (8.35 x 6.50 x 2.44 in). While other compact fanless controllers adopt low-voltage, BGA-type i7 CPU (17W), TB-3052 supports standard voltage, PGA-type i7/i5 CPU (45W/35W) for flexible CPU selection. A unique feature, configurable CPU power mode, is developed to balance the trade-off between heat-sink size and operating temperature. According to ambient condition, you can configure TB-3052 to operate in maximal performance, reduced performance or extended temperature mode. Plenty of I/O functions, such as Gigabit Ethernet, USB 3.0, SATA, COM ports, mini-PCIe and isolation DIO are provided in TB-3052 compact chassis. It also supports triple independent display outputs to benefit image-related applications. Compact Design (8.35 x 6.50 x 2.44 in) Intel 3rd-Gen i7/i5 PGA-type processor User-Configurable CPU power mode for adaptation to various environments Dual Gigabyte ports and four USB 3.0 Ports DVI/VGA + Display Port Triple independent display outputs
Description
TB-3052 features a very compact design (8.35 x 6.50 x 2.44 in). While other compact fanless controllers adopt low-voltage, BGA-type i7 CPU (17W), TB-3052 supports standard voltage, PGA-type i7/i5 CPU (45W/35W) for flexible CPU selection. A unique feature, configurable CPU power mode, is developed to balance the trade-off between heat-sink size and operating temperature. According to ambient condition, you can configure TB-3052 to operate in maximal performance, reduced performance or extended temperature mode. Plenty of I/O functions, such as Gigabit Ethernet, USB 3.0, SATA, COM ports, mini-PCIe and isolation DIO are provided in TB-3052 compact chassis. It also supports triple independent display outputs to benefit image-related applications. Compact Design (8.35 x 6.50 x 2.44 in) Intel 3rd-Gen i7/i5 PGA-type processor User-Configurable CPU power mode for adaptation to various environments Dual Gigabyte ports and four USB 3.0 Ports DVI/VGA + Display Port Triple independent display outputs

Suppliers

Company
Product
Description
Supplier Links
Fanless Box PC - TB-3052 - Teguar Corporation
Charlotte, NC, United States
Fanless Box PC
TB-3052
Fanless Box PC TB-3052
TB-3052 features a very compact design (8.35 x 6.50 x 2.44 in). While other compact fanless controllers adopt low-voltage, BGA-type i7 CPU (17W), TB-3052 supports standard voltage, PGA-type i7/i5 CPU (45W/35W) for flexible CPU selection. A unique feature, configurable CPU power mode, is developed to balance the trade-off between heat-sink size and operating temperature. According to ambient condition, you can configure TB-3052 to operate in maximal performance, reduced performance or extended temperature mode. Plenty of I/O functions, such as Gigabit Ethernet, USB 3.0, SATA, COM ports, mini-PCIe and isolation DIO are provided in TB-3052 compact chassis. It also supports triple independent display outputs to benefit image-related applications. Compact Design (8.35 x 6.50 x 2.44 in) Intel 3rd-Gen i7/i5 PGA-type processor User-Configurable CPU power mode for adaptation to various environments Dual Gigabyte ports and four USB 3.0 Ports DVI/VGA + Display Port Triple independent display outputs

TB-3052 features a very compact design (8.35 x 6.50 x 2.44 in). While other compact fanless controllers adopt low-voltage, BGA-type i7 CPU (17W), TB-3052 supports standard voltage, PGA-type i7/i5 CPU (45W/35W) for flexible CPU selection. A unique feature, configurable CPU power mode, is developed to balance the trade-off between heat-sink size and operating temperature. According to ambient condition, you can configure TB-3052 to operate in maximal performance, reduced performance or extended temperature mode. Plenty of I/O functions, such as Gigabit Ethernet, USB 3.0, SATA, COM ports, mini-PCIe and isolation DIO are provided in TB-3052 compact chassis. It also supports triple independent display outputs to benefit image-related applications.

  • Compact Design (8.35 x 6.50 x 2.44 in)
  • Intel 3rd-Gen i7/i5 PGA-type processor
  • User-Configurable CPU power mode for adaptation to various environments
  • Dual Gigabyte ports and four USB 3.0 Ports
  • DVI/VGA + Display Port Triple independent display outputs
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-3052
Product Name Fanless Box PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-19B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details