Teguar Corporation 18" Fanless Panel PC TP-2945-18

Description
The TP-2945-18 industrial fanless panel PC comes equipped with an Intel Celeron quad core N2930 CPU and up to 8GB of RAM. The 18.5” widescreen touch panel display carries an IP66 waterproof rating on the front bezel. Built with reliable industrial-grade components, the TP-2945-18 uses a totally fanless cooling system and die-cast aluminum housing. The system on chip (SoC) architecture keeps power usage to a minimum for more efficient computing, day in and day out. 18.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing IP66 Protected Front 1366 x 768 Display Resolution
Description
The TP-2945-18 industrial fanless panel PC comes equipped with an Intel Celeron quad core N2930 CPU and up to 8GB of RAM. The 18.5” widescreen touch panel display carries an IP66 waterproof rating on the front bezel. Built with reliable industrial-grade components, the TP-2945-18 uses a totally fanless cooling system and die-cast aluminum housing. The system on chip (SoC) architecture keeps power usage to a minimum for more efficient computing, day in and day out. 18.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing IP66 Protected Front 1366 x 768 Display Resolution

Suppliers

Company
Product
Description
Supplier Links
18
Charlotte, NC, United States
18" Fanless Panel PC
TP-2945-18
18" Fanless Panel PC TP-2945-18
The TP-2945-18 industrial fanless panel PC comes equipped with an Intel Celeron quad core N2930 CPU and up to 8GB of RAM. The 18.5” widescreen touch panel display carries an IP66 waterproof rating on the front bezel. Built with reliable industrial-grade components, the TP-2945-18 uses a totally fanless cooling system and die-cast aluminum housing. The system on chip (SoC) architecture keeps power usage to a minimum for more efficient computing, day in and day out. 18.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing IP66 Protected Front 1366 x 768 Display Resolution

The TP-2945-18 industrial fanless panel PC comes equipped with an Intel Celeron quad core N2930 CPU and up to 8GB of RAM. The 18.5” widescreen touch panel display carries an IP66 waterproof rating on the front bezel. Built with reliable industrial-grade components, the TP-2945-18 uses a totally fanless cooling system and die-cast aluminum housing. The system on chip (SoC) architecture keeps power usage to a minimum for more efficient computing, day in and day out.

  • 18.5" True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83 GHz CPU
  • Onboard DDR3L 4GB Memory
  • Ultra Low Power Usage with Fanless Design
  • Aluminum Housing IP66 Protected Front
  • 1366 x 768 Display Resolution
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-18
Product Name 18" Fanless Panel PC
Computer Type Panel
Display Size 18.5 inch (469.90 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1U - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details