Teguar Corporation Fanless PC TB-5085

Description
The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches thick (215x 145 x 44 mm), this embedded computer packs in a wide variety of I/O ports while minimizing power consumption. The TB-5085 will become a key player for data aggregation applications on your Iot platform where connectivity is key. The fanless design and rugged housing provide security that this box pc will go unharmed in industrial environments. Intel 6th Gen Core i3/i5 or Celeron CPU Small Form Factor Fanless Design (8.5”x 6”x 2”) 3 LAN, 6 USB, up to 6 COM Ports Up to 16GB DDR4 RAM Wide Temperature Operation Range M.2 SSD using x4 PCI Express 3.0 lanes for High Performance Integrated WiFi and Bluetooth
Description
The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches thick (215x 145 x 44 mm), this embedded computer packs in a wide variety of I/O ports while minimizing power consumption. The TB-5085 will become a key player for data aggregation applications on your Iot platform where connectivity is key. The fanless design and rugged housing provide security that this box pc will go unharmed in industrial environments. Intel 6th Gen Core i3/i5 or Celeron CPU Small Form Factor Fanless Design (8.5”x 6”x 2”) 3 LAN, 6 USB, up to 6 COM Ports Up to 16GB DDR4 RAM Wide Temperature Operation Range M.2 SSD using x4 PCI Express 3.0 lanes for High Performance Integrated WiFi and Bluetooth

Suppliers

Company
Product
Description
Supplier Links
Fanless PC - TB-5085 - Teguar Corporation
Charlotte, NC, United States
Fanless PC
TB-5085
Fanless PC TB-5085
The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches thick (215x 145 x 44 mm), this embedded computer packs in a wide variety of I/O ports while minimizing power consumption. The TB-5085 will become a key player for data aggregation applications on your Iot platform where connectivity is key. The fanless design and rugged housing provide security that this box pc will go unharmed in industrial environments. Intel 6th Gen Core i3/i5 or Celeron CPU Small Form Factor Fanless Design (8.5”x 6”x 2”) 3 LAN, 6 USB, up to 6 COM Ports Up to 16GB DDR4 RAM Wide Temperature Operation Range M.2 SSD using x4 PCI Express 3.0 lanes for High Performance Integrated WiFi and Bluetooth

The TB-5085 Fanless PC is a compact powerhouse industrial computer you can embed as a key player in your hardware environment. At less than 9 inches wide and 2 inches thick (215x 145 x 44 mm), this embedded computer packs in a wide variety of I/O ports while minimizing power consumption. The TB-5085 will become a key player for data aggregation applications on your Iot platform where connectivity is key. The fanless design and rugged housing provide security that this box pc will go unharmed in industrial environments.

  • Intel 6th Gen Core i3/i5 or Celeron CPU
  • Small Form Factor Fanless Design (8.5”x 6”x 2”)
  • 3 LAN, 6 USB, up to 6 COM Ports
  • Up to 16GB DDR4 RAM
  • Wide Temperature Operation Range
  • M.2 SSD using x4 PCI Express 3.0 lanes for High Performance
  • Integrated WiFi and Bluetooth
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-5085
Product Name Fanless PC
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details