Teguar Corporation 15” Industrial All-in-One PC TP-3485-15

Description
This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The fanless design protects the system's internal parts from dust and other airborne particles. The TP-3485-15 can be used for interfacing with your ERP system, viewing sensor data and controlling factory automation applications. This panel PC can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor. In the case of an unexpected power outage, this PC has an optional internal backup battery that lasts up to 1.5 hours, so you’ll have time to back up important data. The backup battery can also be utilized when moving the computer to a different power supply, so you don't have to spend time powering down the PC. The TP-3485-15 is a reliable solution that can keep your workflow running smoothly. 15” LCD with Resistive or Capacitive Touchscreen Intel Apollo Lake Pentium N4200 Quad Core CPU Optional Backup Battery for up to 1.5 Hours IP65 Full Flat Front Panel Fanless and Ultra Slim Design Integrated WiFi + Bluetooth with Internal Antennas
Description
This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The fanless design protects the system's internal parts from dust and other airborne particles. The TP-3485-15 can be used for interfacing with your ERP system, viewing sensor data and controlling factory automation applications. This panel PC can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor. In the case of an unexpected power outage, this PC has an optional internal backup battery that lasts up to 1.5 hours, so you’ll have time to back up important data. The backup battery can also be utilized when moving the computer to a different power supply, so you don't have to spend time powering down the PC. The TP-3485-15 is a reliable solution that can keep your workflow running smoothly. 15” LCD with Resistive or Capacitive Touchscreen Intel Apollo Lake Pentium N4200 Quad Core CPU Optional Backup Battery for up to 1.5 Hours IP65 Full Flat Front Panel Fanless and Ultra Slim Design Integrated WiFi + Bluetooth with Internal Antennas

Suppliers

Company
Product
Description
Supplier Links
15” Industrial All-in-One PC - TP-3485-15 - Teguar Corporation
Charlotte, NC, United States
15” Industrial All-in-One PC
TP-3485-15
15” Industrial All-in-One PC TP-3485-15
This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The fanless design protects the system's internal parts from dust and other airborne particles. The TP-3485-15 can be used for interfacing with your ERP system, viewing sensor data and controlling factory automation applications. This panel PC can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor. In the case of an unexpected power outage, this PC has an optional internal backup battery that lasts up to 1.5 hours, so you’ll have time to back up important data. The backup battery can also be utilized when moving the computer to a different power supply, so you don't have to spend time powering down the PC. The TP-3485-15 is a reliable solution that can keep your workflow running smoothly. 15” LCD with Resistive or Capacitive Touchscreen Intel Apollo Lake Pentium N4200 Quad Core CPU Optional Backup Battery for up to 1.5 Hours IP65 Full Flat Front Panel Fanless and Ultra Slim Design Integrated WiFi + Bluetooth with Internal Antennas

This industrial panel PC was built to last in harsh settings such as factory floors, production areas or dusty manufacturing environments. The 15” high resolution touchscreen is available with P-cap or resistive touch, and the front side of this PC is IP65 rated. The fanless design protects the system's internal parts from dust and other airborne particles. The TP-3485-15 can be used for interfacing with your ERP system, viewing sensor data and controlling factory automation applications. This panel PC can be mounted to your OEM machine via its VESA mounting holes, or placed virtually anywhere on your production floor. In the case of an unexpected power outage, this PC has an optional internal backup battery that lasts up to 1.5 hours, so you’ll have time to back up important data. The backup battery can also be utilized when moving the computer to a different power supply, so you don't have to spend time powering down the PC. The TP-3485-15 is a reliable solution that can keep your workflow running smoothly.

  • 15” LCD with Resistive or Capacitive Touchscreen
  • Intel Apollo Lake Pentium N4200 Quad Core CPU
  • Optional Backup Battery for up to 1.5 Hours
  • IP65 Full Flat Front Panel
  • Fanless and Ultra Slim Design
  • Integrated WiFi + Bluetooth with Internal Antennas
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-3485-15
Product Name 15” Industrial All-in-One PC
Computer Type All-in-One
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Speed 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-75S-330S10-ND - DigiKey
Specs
Operating System Android
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details