Teguar Corporation 15" Outdoor Panel PC TR-0810-15

Description
The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a high-brightness projective capacitive touchscreen and is outfitted with wide temperature range components. The housing is IP66 rated with IP67 rated M12 metal I/O connectors. This unit is ideal for outdoor kiosk or interactive display applications. 15” P-Cap Touchscreen Intel Bay Trail Atom Quad Core CPU IP66 Rated Enclosure w/ IP67 Connectors Onboard DDR3 with up to 8GB RAM High-brightness Screen w/ AR Coating Wide Temperature Range Tolerance
Description
The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a high-brightness projective capacitive touchscreen and is outfitted with wide temperature range components. The housing is IP66 rated with IP67 rated M12 metal I/O connectors. This unit is ideal for outdoor kiosk or interactive display applications. 15” P-Cap Touchscreen Intel Bay Trail Atom Quad Core CPU IP66 Rated Enclosure w/ IP67 Connectors Onboard DDR3 with up to 8GB RAM High-brightness Screen w/ AR Coating Wide Temperature Range Tolerance

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Outdoor Panel PC
TR-0810-15
15" Outdoor Panel PC TR-0810-15
The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a high-brightness projective capacitive touchscreen and is outfitted with wide temperature range components. The housing is IP66 rated with IP67 rated M12 metal I/O connectors. This unit is ideal for outdoor kiosk or interactive display applications. 15” P-Cap Touchscreen Intel Bay Trail Atom Quad Core CPU IP66 Rated Enclosure w/ IP67 Connectors Onboard DDR3 with up to 8GB RAM High-brightness Screen w/ AR Coating Wide Temperature Range Tolerance

The TR-0810-15 waterproof outdoor pc features an efficient Intel Bay Trail Atom E3845 Quad Core CPU and up to 8GB of RAM. For effective use outdoors, this unit has a high-brightness projective capacitive touchscreen and is outfitted with wide temperature range components. The housing is IP66 rated with IP67 rated M12 metal I/O connectors. This unit is ideal for outdoor kiosk or interactive display applications.

  • 15” P-Cap Touchscreen
  • Intel Bay Trail Atom Quad Core CPU
  • IP66 Rated Enclosure w/ IP67 Connectors
  • Onboard DDR3 with up to 8GB RAM
  • High-brightness Screen w/ AR Coating
  • Wide Temperature Range Tolerance
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TR-0810-15
Product Name 15" Outdoor Panel PC
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Speed 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details