Teguar Corporation 24" Medical Computer TM-5010-24

Description
With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are accounted for to produce this unsurpassed medical computer. This TM-5010-24 is EN/UL 60601- 4th edition certified, has a ten point multi-touch HD screen and is customizable for DICOM. The advanced CPU supports Intel vPro with options for TPM v2.0. An optional back-up battery pack and 4KV isolation give further versatility for applications in critical care. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. From bedside patient care to the operating theater, this TM-5010-24 medical grade computer sets a new standard of care. 24” P-Cap HD Multi-Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Supports Intel® vPro Hardware Security Optional Built-In Battery Pack EN-60601-1-4th Ed Certified DICOM Customization Available 4KV Isolation Ports and PCI-E Expansion Options
Description
With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are accounted for to produce this unsurpassed medical computer. This TM-5010-24 is EN/UL 60601- 4th edition certified, has a ten point multi-touch HD screen and is customizable for DICOM. The advanced CPU supports Intel vPro with options for TPM v2.0. An optional back-up battery pack and 4KV isolation give further versatility for applications in critical care. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. From bedside patient care to the operating theater, this TM-5010-24 medical grade computer sets a new standard of care. 24” P-Cap HD Multi-Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Supports Intel® vPro Hardware Security Optional Built-In Battery Pack EN-60601-1-4th Ed Certified DICOM Customization Available 4KV Isolation Ports and PCI-E Expansion Options

Suppliers

Company
Product
Description
Supplier Links
24
Charlotte, NC, United States
24" Medical Computer
TM-5010-24
24" Medical Computer TM-5010-24
With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are accounted for to produce this unsurpassed medical computer. This TM-5010-24 is EN/UL 60601- 4th edition certified, has a ten point multi-touch HD screen and is customizable for DICOM. The advanced CPU supports Intel vPro with options for TPM v2.0. An optional back-up battery pack and 4KV isolation give further versatility for applications in critical care. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. From bedside patient care to the operating theater, this TM-5010-24 medical grade computer sets a new standard of care. 24” P-Cap HD Multi-Touch Screen 6th Gen Intel® Core i3/i5/i7 CPU Supports Intel® vPro Hardware Security Optional Built-In Battery Pack EN-60601-1-4th Ed Certified DICOM Customization Available 4KV Isolation Ports and PCI-E Expansion Options

With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are accounted for to produce this unsurpassed medical computer. This TM-5010-24 is EN/UL 60601- 4th edition certified, has a ten point multi-touch HD screen and is customizable for DICOM. The advanced CPU supports Intel vPro with options for TPM v2.0. An optional back-up battery pack and 4KV isolation give further versatility for applications in critical care. The ten front function buttons are full flat flush and easily cleaned in the anti-bacterial housing. From bedside patient care to the operating theater, this TM-5010-24 medical grade computer sets a new standard of care.

  • 24” P-Cap HD Multi-Touch Screen
  • 6th Gen Intel® Core i3/i5/i7 CPU
  • Supports Intel® vPro Hardware Security
  • Optional Built-In Battery Pack
  • EN-60601-1-4th Ed Certified
  • DICOM Customization Available
  • 4KV Isolation Ports and PCI-E Expansion Options
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5010-24
Product Name 24" Medical Computer
Computer Type Medical
Display Size 24.0 inch (609.60 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.1GHz Duad-Core
View Details
3 suppliers