Teguar Corporation Machine Vision Box Computer TB-5545-MVS

Description
The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on one side, this computer was designed for compact spaces, like an electrical cabinet on a shop floor. It is fanless, housed in aluminum and steel, and can be DIN rail or wall mounted. The TB-5545-MVS can be configured with 2x or 4x PCIe slots, supporting an endless variety of expansion cards, making this computer flexible for industry specific applications, including machine vision, edge computing, and quality control. The TB-5545-MVS is delivers maximum impact in a small form factor. Features: Intel 7th Gen. Core i3/i5/i7 CPU Up to 4x Expansion Slots 2x 260-pin DDR4 SO-DIMM Memory TPM 2.0 Security Wide Range Power Input (DC 9~36V) DIN Rail or Wall Mount Options Wide Operating Temperature (-20~60°C)
Description
The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on one side, this computer was designed for compact spaces, like an electrical cabinet on a shop floor. It is fanless, housed in aluminum and steel, and can be DIN rail or wall mounted. The TB-5545-MVS can be configured with 2x or 4x PCIe slots, supporting an endless variety of expansion cards, making this computer flexible for industry specific applications, including machine vision, edge computing, and quality control. The TB-5545-MVS is delivers maximum impact in a small form factor. Features: Intel 7th Gen. Core i3/i5/i7 CPU Up to 4x Expansion Slots 2x 260-pin DDR4 SO-DIMM Memory TPM 2.0 Security Wide Range Power Input (DC 9~36V) DIN Rail or Wall Mount Options Wide Operating Temperature (-20~60°C)

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Box Computer - TB-5545-MVS - Teguar Corporation
Charlotte, NC, United States
Machine Vision Box Computer
TB-5545-MVS
Machine Vision Box Computer TB-5545-MVS
The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on one side, this computer was designed for compact spaces, like an electrical cabinet on a shop floor. It is fanless, housed in aluminum and steel, and can be DIN rail or wall mounted. The TB-5545-MVS can be configured with 2x or 4x PCIe slots, supporting an endless variety of expansion cards, making this computer flexible for industry specific applications, including machine vision, edge computing, and quality control. The TB-5545-MVS is delivers maximum impact in a small form factor. Features: Intel 7th Gen. Core i3/i5/i7 CPU Up to 4x Expansion Slots 2x 260-pin DDR4 SO-DIMM Memory TPM 2.0 Security Wide Range Power Input (DC 9~36V) DIN Rail or Wall Mount Options Wide Operating Temperature (-20~60°C)

The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on one side, this computer was designed for compact spaces, like an electrical cabinet on a shop floor. It is fanless, housed in aluminum and steel, and can be DIN rail or wall mounted. The TB-5545-MVS can be configured with 2x or 4x PCIe slots, supporting an endless variety of expansion cards, making this computer flexible for industry specific applications, including machine vision, edge computing, and quality control. The TB-5545-MVS is delivers maximum impact in a small form factor.

Features:

  • Intel 7th Gen. Core i3/i5/i7 CPU
  • Up to 4x Expansion Slots
  • 2x 260-pin DDR4 SO-DIMM Memory
  • TPM 2.0 Security
  • Wide Range Power Input (DC 9~36V)
  • DIN Rail or Wall Mount Options
  • Wide Operating Temperature (-20~60°C)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-5545-MVS
Product Name Machine Vision Box Computer
Computer Type Rack; DIN Rail or Wall Mount Options
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details