Teguar Corporation 22" Medical Computer TP-4040-22M

Description
The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning and coated with an antibacterial treatment to prevent the spread of infections. The TP-4040-22M's large screen size is also ideal for information display with interactive directories or used as a large interface for patient medical devices. The TP-4040-22M has the benefit of a fanless design that runs with complete silence. This contributes to a healing environment. An Intel Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to a 64 bit Windows OS installed. With over sixteen I/Os, a fanless design, industrial grade components, and more than ample processing power; this computer fulfills all needed elements at an affordable price point. The TP-4040-22M can aid you in smoothly running a first-class medical care facility for years to come. 21.5” Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU Elegant, Very Slim Profile with Piano Finish Optional Smart Card Reader/Scanner/RFID Optional Webcam, WLAN, & BT 4.0 EN/UL Certified with Anti-Bacterial Housing
Description
The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning and coated with an antibacterial treatment to prevent the spread of infections. The TP-4040-22M's large screen size is also ideal for information display with interactive directories or used as a large interface for patient medical devices. The TP-4040-22M has the benefit of a fanless design that runs with complete silence. This contributes to a healing environment. An Intel Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to a 64 bit Windows OS installed. With over sixteen I/Os, a fanless design, industrial grade components, and more than ample processing power; this computer fulfills all needed elements at an affordable price point. The TP-4040-22M can aid you in smoothly running a first-class medical care facility for years to come. 21.5” Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU Elegant, Very Slim Profile with Piano Finish Optional Smart Card Reader/Scanner/RFID Optional Webcam, WLAN, & BT 4.0 EN/UL Certified with Anti-Bacterial Housing

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Medical Computer
TP-4040-22M
22" Medical Computer TP-4040-22M
The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning and coated with an antibacterial treatment to prevent the spread of infections. The TP-4040-22M's large screen size is also ideal for information display with interactive directories or used as a large interface for patient medical devices. The TP-4040-22M has the benefit of a fanless design that runs with complete silence. This contributes to a healing environment. An Intel Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to a 64 bit Windows OS installed. With over sixteen I/Os, a fanless design, industrial grade components, and more than ample processing power; this computer fulfills all needed elements at an affordable price point. The TP-4040-22M can aid you in smoothly running a first-class medical care facility for years to come. 21.5” Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU Elegant, Very Slim Profile with Piano Finish Optional Smart Card Reader/Scanner/RFID Optional Webcam, WLAN, & BT 4.0 EN/UL Certified with Anti-Bacterial Housing

The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning and coated with an antibacterial treatment to prevent the spread of infections. The TP-4040-22M's large screen size is also ideal for information display with interactive directories or used as a large interface for patient medical devices. The TP-4040-22M has the benefit of a fanless design that runs with complete silence. This contributes to a healing environment. An Intel Quad Core Bay Trail CPU allows for multiple programs to run simultaneously with up to a 64 bit Windows OS installed. With over sixteen I/Os, a fanless design, industrial grade components, and more than ample processing power; this computer fulfills all needed elements at an affordable price point. The TP-4040-22M can aid you in smoothly running a first-class medical care facility for years to come.

  • 21.5” Full Flat IP65 Protected Touchscreen
  • Intel Bay Trail J1900 2.0GHz Quad Core CPU
  • Elegant, Very Slim Profile with Piano Finish
  • Optional Smart Card Reader/Scanner/RFID
  • Optional Webcam, WLAN, & BT 4.0
  • EN/UL Certified with Anti-Bacterial Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4040-22M
Product Name 22" Medical Computer
Computer Type Medical
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Speed 2000 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details